location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco VWIC3-1MFT-T1/E1= voice network module RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VWIC3-1MFT-T1/E1=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VWIC3-1MFT-T1/E1=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658359309 show
Category:
Devices which convert telephone voice signals into a form that can be transmitted over an IP network (the internet).
Voice Network Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco VWIC3-1MFT-T1/E1= voice network module RJ-45 :
The long product name of Cisco VWIC3-1MFT-T1/E1= voice network module RJ-45. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port T1/E1 Multiflex Trunk Voice/WAN Interface Card, Spare
More>>>
Short summary description Cisco VWIC3-1MFT-T1/E1= voice network module RJ-45:
This short summary of the Cisco VWIC3-1MFT-T1/E1= voice network module RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco VWIC3-1MFT-T1/E1=, 78.2 mm, 120.4 mm, 19.1 mm, 82 g, 0 - 40 °C, -25 - 70 °C

Long summary description Cisco VWIC3-1MFT-T1/E1= voice network module RJ-45:
This is an auto-generated long summary of Cisco VWIC3-1MFT-T1/E1= voice network module RJ-45 based on the first three specs of the first five spec groups.

Cisco VWIC3-1MFT-T1/E1=. Width: 78.2 mm, Depth: 120.4 mm, Height: 19.1 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco VWIC3-1MFT-G703 voice network module RJ-45
(show image)
VWIC3-1MFT-G703 VWIC3-1MFT-G703 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VWIC3-2MFT-G703 voice network module
(show image)
VWIC3-2MFT-G703 VWIC3-2MFT-G703 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)