location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10PKPCI2S550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10PKPCI2S550
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030790055 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:51:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: PCI
  • - Purpose: PC
Long product name StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI :
The long product name of StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI, 2 x RS-232, 115.2 Kb/s, ASIX/MosChip - MCS9835CV
More>>>
StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI:
The official description of StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 2 Port 16550 Serial Card can be installed in a PCI slot to add two serial ports - a cost-effective solution for connecting any new serial device or old legacy serial device, with data transfer rates of up to 115.2 Kbps. The serial card features a low profile bracket, suitable for installation in low profile/small form factor computer cases.

Perfect for connecting serial modems, POS devices, PDAs, digital cameras, printers, ISDN terminal adapters and more, to your system, the adapter card supports IRQ sharing and operates flawlessly with Windows® 7, Server 2008 R2, Vista, XP, Server 2003, 2000, ME, 98, 95, NT4, 3.1, DOS® and Linux.

The card can be connected in minutes through simple plug and play installation and is backed by StarTech.com’s lifetime warranty and FREE LIFETIME tech support.

The StarTech.com Advantage
- Compatible with any PC running Windows®, DOS® or Linux® for simple integration into your application
- Data transfer rates of up to 115 Kbps for peak serial device performance

Short summary description StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI:
This short summary of the StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10PKPCI2S550, PCI, PCI, RS-232, PC, 16 B, 0 - 70 °C

Long summary description StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI:
This is an auto-generated long summary of StarTech.com 10PKPCI2S550 interface cards/adapter Internal PCI based on the first three specs of the first five spec groups.

StarTech.com 10PKPCI2S550. Host interface: PCI, Output interface: PCI, Serial interface type: RS-232. Purpose: PC. FIFO (First In, First Out): 16 B. Width: 20 mm, Depth: 120 mm, Height: 120 mm. Package width: 110 mm, Package depth: 282 mm, Package height: 196 mm

Ports & interfaces
Host interface *
PCI
Output interface *
PCI
Serial ports quantity
2
Serial interface type
RS-232
Design
Internal *
Yes
Purpose
PC
Features
FIFO (First In, First Out)
16 B
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
120 mm
Height
120 mm
Weight
60 g
Packaging data
Package width
110 mm
Package depth
282 mm
Package height
196 mm
Package weight
900 g
Other features
Data transfer rate
0.9 Mbit/s
Ports quantity
2
I/O ports
2 - DB9 Male
Compatible operating systems
DOS, Linux, Windows 3.x/9x/ME/NT4/2000/XP/Server 2003
Package length
1.11 cm
Brand Image Product code Product Stock Price from
StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI2S550 2 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART
(show image)
PCI1S550_LP 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 4 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI4S550N 4 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)