location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-034G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645099
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm :
The long product name of ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mounting Kit
More>>>
ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm:
The official description of ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the convenience of your installation, ATEN offers various mounting kits that allow you to install the matrix switch on the rack. Please refer to Quick Start Guide located in the Support and Download tab below for further information.

Short summary description ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm:
This short summary of the ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm, Mounting bracket, Black, VM3250, VM3200, 41 cm, 72 cm, 2 kg

Long summary description ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm:
This is an auto-generated long summary of ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm based on the first three specs of the first five spec groups.

ATEN Rack mount kit for The KE series and VM3200; Short for VM3200 41-72 cm. Type: Mounting bracket, Product colour: Black, Compatibility: VM3250, VM3200. Mounting depth (min): 41 cm, Mounting depth (max): 72 cm, Weight: 2 kg. Package width: 300 mm, Package depth: 440 mm, Package height: 138 mm. Screw type: Phillips. Master (outer) case net weight: 2 kg, Master (outer) case width: 300 mm, Master (outer) case length: 440 mm

Features
Type *
Mounting bracket
Product colour *
Black
Compatibility
VM3250, VM3200
Weight & dimensions
Mounting depth (min)
41 cm
Mounting depth (max)
72 cm
Weight
2 kg
Packaging data
Package width
300 mm
Package depth
440 mm
Package height
138 mm
Package weight
2.72 kg
Packaging content
Mounting kit
Yes
Screws included
Yes
Screw type
Phillips
Number of screws
2
Logistics data
Master (outer) case net weight
2 kg
Master (outer) case width
300 mm
Master (outer) case length
440 mm
Master (outer) case height
138 mm
Master (outer) case gross weight
2.76 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Danmark 2 distributor(s)