location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8740w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD759EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:48:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i7 i7-640M 2.8 GHz
  • - 43.2 cm (17") Full HD 1920 x 1200 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD Super Multi DL
  • - AMD FirePro M7820 Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 3.5 h
  • - Windows 7 Professional
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver :
The long product name of HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-640M (2.8GHz, 4MB L3), 17" LED WUXGA (1920 x 1200), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA II, DVD±RW SuperMulti DL LightScribe, Blu-ray ROM DVD±RW SuperMulti DL LightScribe, ATI FirePro M7820, Intel 802.11a/b/g/n, Bluetooth 2.1, 2 MP webcam, Windows 7 Professional 64
More>>>
HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver:
The official description of HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The powerful HP EliteBook 8740w Mobile Workstation with ISV certifications handles demanding applications and graphics with ease. Get precise color control on the 43,2 cm (17.0") diagonal display with advanced features including optional HP DreamColor.

Features

- Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics with up to 1GB of VRAM.
- Produce accurate color on the 43,2 cm (17.0") diagonal LED with optional HP DreamColor display technology that supports over 1 billion active colors.
- Create an expansive desktop workspace or enjoy a super‐high resolution environment with multi-display support, and enjoy the optional backlit keyboard (select localisations only) that simplifies typing in low light.
- Boost performance when you need it most with your choice of Intell® Core™ i5 and i7 processors including and Extreme Edition option, and support for up to 16 GB of system memory.
- Keep your applications running smoothly by optimizing your digital content and design platforms with HP Performance Advisor.
- Transfer data up to 5x faster than USB 2.0 with two USB 3.0 ports.
- Travel confidently with the HP DuraCase with magnesium-alloy structure, hardened steel pin axels and scratch-resistant HP DuraFinish.

Short summary description HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver:
This short summary of the HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8740w, Intel® Core™ i7, 2.8 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 8740w. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2.8 GHz. Display diagonal: 43.2 cm (17"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD FirePro M7820. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 3.57 kg

Design
Product colour *
Silver
Country of origin
China
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1920 x 1200 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-640M
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
2.8 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD FirePro M7820
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTN
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49666
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
3.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
397.5 mm
Depth
285.5 mm
Height (front)
3.65 cm
Weight *
3.57 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
TV tuner integrated
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 02:32:59
Uk has collected 22 expert reviews for HP EliteBook 8740w Intel® Core™ i7 i7-640M 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 500 GB AMD FirePro M7820 Windows 7 Professional Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 19:58:54
The HP EliteBook 8740W is a mobile workstation with a quad-core Intel Core i7 CPU, 8GB of RAM and an NVIDIA Quadro graphics adapter. It's designed for professionals, such as engineers, architects and graphics artists, who need plenty of grunt under th...
Good Good build quality, quad-core Intel Core i7 CPU, 8GB RAM, powerful graphics, USB 3.0, fast I/O performance...
Bad Keyboard is poor, very expensive...
Bottom line The HP EliteBook 8740W will suit engineers, designers, animators and anyone else who requires a powerful notebook that they can use both at work and at home. It's solidly built and has lots of speed and plenty of features, but don't expect much out of its...
70%
techadvisor.co.uk
Updated:
2012-02-02 01:12:22
The HP EliteBook 8740w XT914UA is billed as a Mobile Workstation, but mobile is not the first word that springs to mind when you look at it. It's absolutely huge, with a 17.3in display – and with a 16:10 aspect ratio rather than 16:9 – and despite HP's...
Bottom line The sheer size and mass of the HP EliteBook 8740w XT914UA means it isn't the kind of laptop you'd want to be carrying around too often. It's a great choice for anyone with the need for high-end graphics performance, though it isn't quite as speedy as o...
70%
techadvisor.co.uk
Updated:
2012-12-04 06:54:08
Product Code: WD755EA The HP EliteBook 8740w is a highly configurable, rugged desktop-replacement laptop. You can plump for an Intel Core i5 or i7 processor, up to 32GB of 1,333MHz DDR3 RAM, more than 1TB of hard-disk space (or up to 256GB SSD), and...
Bottom line If you're into power and prettiness, the HP EliteBook 8740w laptop is for you. With prebuilt models starting at £1,598, the EliteBook 8740w is a decently priced desktop replacement, and it's sexy to boot. The brushed-metal chassis definitely makes the...
80%
dv.com
Updated:
2011-08-03 02:32:56
Tweet print ShareThis rss When you edit on the road, it’s often a challenge finding the right machine to be your reliable road warrior. This is when it becomes time to bump your laptop up a notch into the mobile workstation class of machines. M...
0%
notebookreview.com
Updated:
2011-08-03 02:32:56
During normal use (browsing the Web or working on a text document) the EliteBook 8740w remained nice and quiet. However, the cooling fan quickly became quite loud when we stressed the CPU and graphics during our benchma...
Good High performance, Durable chassis, Eyefinity multidisplay option...
Bad Flexible keyboard, Weak battery life, Thick and heavy...
Bottom line At the end of the day the HP EliteBook 8740w is a powerful 17-inch mobile workstation that genuinely bridges the gap between desktop workstations and mobile workstations. The ATI Eyefinity technology comes in handy when you want to use multiple displays and the combination of quad-core processor and high-performance graphics really deliver the goods. I was more than a little disappointed by the f...
70%
techreviewsource.com
Updated:
2011-08-03 02:32:56
4.00 Fields that rely upon strong processors, accurate color displays, and precise visual rendering, have often turned to WorkStation PCs, which pack powerful processors and top-of-the-line graphics. The HP EliteBook 8740w Mobile Workstation ($1...
Good Quadcore processing power and workstation graphics. Brilliant RGB display. Rugged construction inside and out. ISV certification. Spillresistant keyboard. A slew of programs and features to help you get the most out of your machine...
Bad Short battery life.
80%
pcmag.com
Updated:
2011-08-03 02:32:57
Fields that rely upon strong processors, accurate color displays, and precise visual rendering, have often turned to WorkStation desktop PCs, which pack powerful processors and top-of-the-line graphics. The HP EliteBook 8740w Mobile Workstation ($1,999...
Good Quad-core processing power and workstation graphics. Brilliant RGB display. Rugged construction inside and out. ISV certification. Spill-resistant keyboard. A slew of programs and features to help you get the most out of your machine.
Bad Short battery life.
Bottom line From quad-core processing and WorkStation graphics to ISV certification and a billion-color screen, the HP EliteBook 8740w is HP's top-of-the-line offering for serious professional needs. Buy it now...
80%
icrontic.com
Updated:
2011-08-03 02:32:57
This is the final part of our in-depth look at the HP EliteBook 8740W. The story begins here. Back in November, I got my hands on the HP EliteBook 8740W mobile workstation. I’ve been using it every single day, almost all day, since then. I’ve used it...
0%
notebookcheck.net
Updated:
2011-08-03 02:32:58
We'll look closer at a model equipped with an Intel Core i7-820QM processor, Nvidia's Quadro FX 2800M graphics and the gripping Dreamcolor IPS display . The configuration-related data are only partially applicable to differently configured models...
Good Excellent case stability, Comprehensive connectivity, Good expandability, Circumferential accessories optionally available, Very good keyboard, Display with a high contrast and vast color spectrum coverage, IPS display's high viewing angle stability, Very...
Bad Port distribution in the front area, Only one hard disk bay available, Short battery life with standard battery, Basic warranty without onsite service...
Bottom line It is accomplished. HP's top model of the business range has successfully completed our tests. The result Remarkable. The HP Elitebook 8740w clearly illustrates the limit between a "very good" and a just "only" good device.Once again, the notebook's most...
91%
anandtech.com
Updated:
2011-08-03 02:32:58
Sometimes mainstream line-ups from notebook manufacturers just don't cut it. Thus far, Dell seems to be the only vendor interested in offering quality screens in their laptops, and you'll pay for the privilege. But there's another, admittedly more e...
Bottom line Let it be said that the HP EliteBook 8740w really is a fantastic piece of hardware. It's fast, extremely flexible and capable, and boasts a healthy amount of expansion and potential upgrades. You can configure it with the fastest mobile workstation graphi...
0%
studiodaily.com
Updated:
2011-08-03 02:32:59
That may change with the introduction of the HP EliteBook 8740w Mobile Workstation. Perhaps you’ve looked into so-called mobile workstations before, but did any of them offer a 1,920x1,200-pixel 30-bit color display combined with a fast Intel Core i7...
100%
maximumpc.com
Updated:
2011-12-01 01:21:49
It’s difficult to pick just one standout feature of the HP EliteBook 8740w mobile workstation. Certainly a bright, 17-inch, 10-bit LCD panel that’s capable of displaying more than 1 billion colors and remains visible at up to about a 170-degree offset...
Good Professionalcaliber display; sturdy build; great performance.
Bad Very expensive; heavy; poor battery life; middling SpecViewperf11.
80%
technogog.com
Updated:
2012-12-04 06:54:02
Today I’ve got another laptop for review, this one though is from HP and it’s the 8740w mobile workstation and yes it’s a big laptop, big and heavy. It has a quad core CPU in it, a Corei5 520 CPU to be exact, but that’s not the best part it features a...
Good Aesthetically it looks great, Excellent keyboard, Decent performance, Beautiful screen...
Bad battery life...
Bottom line The Elitebook 8740w is not something that I would want to carry around with me surely, it’s just very heavy. It is a mobile workstation and basically a desktop replacement, and therefore powerful and fast. One of the most amazing things is the screen...
90%
videomaker.com
Updated:
2012-12-04 06:54:05
The Bottom Line For editors on the go that don't want to replace delicate parts in a normal laptop design, the Elitebook 8740w from HP is one of the best ways to go. With it's high end components, solid magnesium-alloy build, and amazing performance, t...
Good Huge, coloraccurate 1920x1200 LED display, 2 fast USB 3.0 ports, Rugged design...
Bad Very expensive, Difficult to activate touchsensitive control strip, Awkward middleclick button, HewlettPackard Company, 3000 Hanover Street, Palo Alto, CA 94304, www.hp.com, $5,291...
Bottom line With its bevy of high-end features, the HP Elitebook 8740w is a laptop that is ready for both a life on the road and for the future as well. Dan Bruns is an Associate Editor at Videomaker. Dan Bruns...
0%
pcworld.com_techhive.com
Updated:
2012-12-04 06:54:08
The HP EliteBook 8740w is a highly configurable, business-rugged desktop replacement laptop that actually looks pretty cool. You can have it configured with a Core i5 or i7 processor, up to 32GB of 1333MHz DDR3 RAM, over 1TB of hard-drive space (or up...
Good Gorgeous screen, Business-rugged...
Bad Artifacting and shimmering in high-def video, Touch buttons on top are not super-responsive...
Bottom line If you're looking for a business-rugged laptop that has all the power of a desktop and all the sexiness of a Mac, this is the notebook for you...
80%