location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tough-Claw Small Clamp Base with Double Socket Arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAP-B-400-201U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442944864 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2019 13:51:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High strength glass filled nylon construction with corrosion resistant stainless steel hardware
  • - Rubber pads provide stable, even gripping and protection of mounting surface
  • - Clamp jaw is configured for round, flat and odd shapes
  • - Quick installation and removal of Tough-Claw™
Long product name RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm :
The long product name of RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAM Tough-Claw Small Clamp Base with Double Socket Arm
More>>>
Short summary description RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm:
This short summary of the RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm, Thermally Stable Composite (TSC), Black

Long summary description RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm:
This is an auto-generated long summary of RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm based on the first three specs of the first five spec groups.

RAM Mounts Tough-Claw Small Clamp Base with Double Socket Arm. Ball diameter: 2.54 cm, Material: Thermally Stable Composite (TSC), Product colour: Black

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts Tough-Ball with 1/4"-20 x .25" Threaded Stud
(show image)
RAP-379U-252025 Tough-Ball with 1/4"-20 x .25" Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts RAM-B-145BU mounting kit Black Aluminium
(show image)
RAM-B-145BU RAM-B-145BU 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Composite Ball Adapter with AMPS Plate
(show image)
RAP-B-347U Composite Ball Adapter with AMPS Plate 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Composite Ball Adapter with Round Plate and 1/4"-20 Threaded Stud
(show image)
RAP-B-202AU Composite Ball Adapter with Round Plate and 1/4"-20 Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Spine Clip Holder with Ball for Garmin Handheld Devices
(show image)
RAM-B-202-GA76U Spine Clip Holder with Ball for Garmin Handheld Devices 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tough-Ball with M8-1.25 x 8mm Threaded Stud
(show image)
RAP-B-379U-M81208 Tough-Ball with M8-1.25 x 8mm Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tough-Ball with M6-1 x 6mm Threaded Stud
(show image)
RAP-B-379U-M616 Tough-Ball with M6-1 x 6mm Threaded Stud 0.00
(excl. VAT)
0 (incl. VAT)