location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE200R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE200R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE200R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002021 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE200R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmission distance up to 200 m*
  • - High-quality video – up to 1920x1200@60Hz at 30 m, 1600x1200@60Hz at 150 m, 1280x1024@60Hz at 200 m
  • - Audio and serial enabled
  • - Supports dual outputs
  • - Two gain control modes for sharpest picture quality
  • - Video gain and compensation adjustable via OSD
  • - IR receiver for quick and easy video quality adjustment
  • - IR remote control for screen on/off and video adjustment at remote site
  • - Automatic and adjustable gain control – adjust signal strength to compensate for distance
  • - Provide a RS-232 channel for selection**
  • - Follows VESA FDMI mount standard
  • - Supports DDC for the local monitor
  • - Supports VGA, SVGA, XGA, SXGA, UXGA, WUXGA and multisync monitors
  • - *1. When combined in an installation with ATEN's VB552 (VGA Over Cat5 Repeater + Audio) can extend distance up to 450 m
  • - 2. VE200R can also be combined in an installation with the ATEN's Media Distribution Solution. For further details, please go to our website www.aten.com
  • - ** Only one RS-232 channel can be selected at a time
Long product name ATEN VE200R AV extender AV receiver Black :
The long product name of ATEN VE200R AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio/RS-232 Cat 5 Receiver with Dual Output (1280 x 1024@200m)
More>>>
ATEN VE200R AV extender AV receiver Black:
The official description of ATEN VE200R AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE200R Audio/Video Receiver connects to a transmitter* to extend signals up to 200m from the source using a Cat 5e cable.

Compatible Transmitter Units: VS1504 4-Port Cat 5 Audio/Video Splitter
VS1508 8-Port Cat 5 Audio/Video Splitter

The VE200 Audio/Video Extender System is ideal for installations where the display needs to reside in public view, but the system equipment can be safely tucked away. The Extender System is also useful for control and security purposes, where you can have the system unit in a secure area while the display is located in an area that is convenient for viewing.
Other useful applications for the VE200 Audio/Video Extender System include:
• Finance: The remote display of stock market information.
• Education: The remote display of lectures and lessons to lecture halls and classrooms.
• Business: The remote display of addresses to overflow rooms; video conferencing; and demos.

Short summary description ATEN VE200R AV extender AV receiver Black:
This short summary of the ATEN VE200R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE200R, 1920 x 1200 pixels, AV receiver, 200 m, Black

Long summary description ATEN VE200R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE200R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE200R. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e. Power requirements: DC 5.3V. Dimensions (WxDxH): 80.3 x 139 x 28.6 mm, Weight: 340 g

Features
Type *
AV receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e
Maximum transfer distance
200 m
Audio system
stereo
LED indicators
Yes
Supported graphics resolutions
1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Product colour
Black
Ports & interfaces
VGA (D-Sub) output ports
2
Audio output
2
DC-in jack
Yes
Power
External power adapter
Yes
Power requirements
DC 5.3V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
80.3 x 139 x 28.6 mm
Weight
340 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE170RQ AV extender AV receiver Black ATEN VE170RQ AV extender AV receiver Black
(show image)
VE170RQ VE170RQ 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170R AV extender AV receiver Black ATEN VE170R AV extender AV receiver Black
(show image)
VE170R VE170R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)