Canon logo

Canon PowerShot A460 1/3" 5 MP CCD Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66398
Info modified on:
04 Apr 2019, 07:13:03
Long product name Canon PowerShot A460 1/3" 5 MP CCD Blue:

PowerShot A460 Blue

Canon PowerShot A460 1/3" 5 MP CCD Blue:

Compact, affordable and incredibly easy, the PowerShot A460 is the ideal take-anywhere camera for all users. Choose from three attractive colours and add an extra dash of fun to life's special moments.

- 3 fun colours
- 5.0 Megapixels
- 4x optical zoom
- DIGIC II, iSAPS and 5-point AiAF
- 12 shooting modes and My Colors
- VGA movie clips with sound
- 1cm Super Macro mode
- 2.0" LCD screen
- PictBridge and Print/Share button
- Powered by AA batteries

Short summary description Canon PowerShot A460 1/3" 5 MP CCD Blue:

Canon PowerShot A460, 5 MP, 1/3", CCD, 4x, Blue

Long summary description Canon PowerShot A460 1/3" 5 MP CCD Blue:

Canon PowerShot A460. Megapixel (approx.): 5 MP, Image sensor size: 1/3", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.4 - 21.6 mm. Display diagonal: 5.08 cm (2"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Product colour: Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.