Canon logo

Canon LaserBase MF3240 Laser A4 1200 x 600 DPI

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103928
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon LaserBase MF3240 Laser A4 1200 x 600 DPI:

Mono Laser printer, copier, colour scanner, Super G3 fax, 20 ppm, 1200 x 600dpi, 250 sheets tray, USB 2.0

Canon LaserBase MF3240 Laser A4 1200 x 600 DPI:

This complete, easy-to-use multifunctional brings professional laser printing, faxing, copying and colour scanning to your desktop, in one compact unit. Optional networking enhances productivity.

Features

- Affordable Laser All-in-One: printer, fax, copier, colour scanner
- Quick first print/copy, in less than 11 seconds
- 20 ppm/cpm, 1200 x 600dpi printing (enhanced)
- Super G3 fax modem
- Colour scanner
- All-in-One cartridge
- Optional networking

Easy to use, efficient Laser All-in-One with fax functionality

Compact and complete communications centre
Get everything you need to communicate effectively in just one compact and complete unit. The affordable LaserBase MF3240 provides professional laser printing, faxing, copying and scanning, right on your desktop. Cut investment costs considerably with one compact machine handling the work of four.

Quick first print to save you time
Start printing straight away and save time. The unit springs into action the moment you need it, thanks to our On-Demand Fixing technology. Together with Canon Advanced Printing Technology (CAPT) and High Smart Compression Architecture (Hi-SCoA) the LaserBase MF3240 delivers a quick first print in less than 11 seconds.

Professional laser printing, fast output
A 1200 x 600dpi enhanced print resolution delivers professional laser quality printing for text and graphics. Output is 20 pages per minute for printing and copying. You get both the speed you need and the quality you expect, without compromise.

Efficient and worry-free faxing
The Super G3 fax modem sends faxes at 3 seconds per page* to cut your communication costs. A 256-page* fax memory stores incoming faxes safely if paper or toner runs out for worry-free faxing. You can also send faxes from memory. Our Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

Convenient colour scanning
Scan colour documents and photos directly into your application, to email or to PDF for complete scanning convenience. Paper documents can even be converted to standard electronic documents using the OCR software. The USB2.0 Hi-Speed interface speeds up image transmission between the multifunctional and your PC.

Easy All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your LaserBase MF3240 is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Productive networking
The optional AXIS 1650 print server offers productive network printing, PC faxing and network scanning. Easy to set up and operate, it allows a small workgroup to fully share these LaserBase functions directly from their connected PCs.

Short summary description Canon LaserBase MF3240 Laser A4 1200 x 600 DPI:

Canon LaserBase MF3240, Laser, 1200 x 600 DPI, Colour scanning, Mono faxing, A4

Long summary description Canon LaserBase MF3240 Laser A4 1200 x 600 DPI:

Canon LaserBase MF3240. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.