Walimex 16916 softbox

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6056
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Walimex 16916 softbox:
  • - suitable for flashes devices without bayonet, with diameter up to 14cm or 14x14cm
  • - indispensable for nude photography and product photography, on which light edges should be the result
  • - ideal for placing emphasis on things
  • - innovative technique for quick and uncomplicated assembly
  • - rotatable around 360°
  • - incl. front and rear diffuser and convenient carrying bag
  • - first-class workmanship and quality
  • - Make your choicefromthese brandsspeedring: walimex, Broncolor,Elinchrom, Lencarta, LinkStar,Hensel,Richter,Multiblitz, Bowens,Balcar, Profoto, Aurora, S-bayonet.
Long product name Walimex 16916 softbox:

Pro Striplight Softbox 40x180cm | For various brands speedring

Short summary description Walimex 16916 softbox:

Walimex 16916, Black, Silver, White, 400 mm, 500 mm, 1800 mm, 1.7 kg

Long summary description Walimex 16916 softbox:

Walimex 16916. Product colour: Black, Silver, White. Width: 400 mm, Depth: 500 mm, Height: 1800 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.