Sharp logo

Sharp Desktop LCD XGA 1024x768 3000 ansi lumen 400:1 data projector 3000 ANSI lumens

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19196
Info modified on:
27 Feb 2023, 12:59:47
Warranty:
3 years
Long product name Sharp Desktop LCD XGA 1024x768 3000 ansi lumen 400:1 data projector 3000 ANSI lumens:

Desktop LCD XGA 1024x768 3000 ansi lumen 400:1

Sharp Desktop LCD XGA 1024x768 3000 ansi lumen 400:1 data projector 3000 ANSI lumens:

The XG-C55X provides 3000 ANSI lumen brightness as well as low fan noise in a lightweight, slim briefcase-style body. With the remote receiver, wireless presentation becomes easy and convenient. Plus, numerous well-considered functions such as intuitive layout of buttons and remote control make presentation setup and start exceedingly quick and simple. Also, CVIC (Computer & Video Integrated Composer) System II Technology produces high-quality, easy-to-see images.
Sharp’s optoelectronics technology in a three-LCD projection system maximises light output with L-type optics. This technology provides a bright, easy-to-see image even in large brightly-lit rooms.
XG-C55X employs a separate cooling system for each RGB LCD panel for efficient cooling as well as reducing fan noise.
Sharp's L-type optical mechanism achieves an amazingly slim, lightweight body. The attaché case-style design makes transport as easy as carrying a briefcase, while the recessed lens provides full protection against accidental damage.

Short summary description Sharp Desktop LCD XGA 1024x768 3000 ansi lumen 400:1 data projector 3000 ANSI lumens:

Sharp Desktop LCD XGA 1024x768 3000 ansi lumen 400:1, 3000 ANSI lumens, 400:1, Lamp, 2000 h, SHP, 300 W

Long summary description Sharp Desktop LCD XGA 1024x768 3000 ansi lumen 400:1 data projector 3000 ANSI lumens:

Sharp Desktop LCD XGA 1024x768 3000 ansi lumen 400:1. Projector brightness: 3000 ANSI lumens, Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: SHP. Market positioning: Portable. Display: LCD. Weight: 5.1 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.