location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B7330 Omnia Pro pearl black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B7330QKAATO
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.65 cm (2.62") 320 x 320 pixels
  • - 0.528 GHz
  • - 32 GB
  • - 3G Single SIM
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
Warranty:
Long product name Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh :
The long product name of Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B7330, TFT, 320 x 320, 2.62”, 65K, GSM&EDGE 850/900/1800/1900, 3G 900/2100, Windows Mobile 6.5, 3.2 mp, Bluetooth, USB, WAP, 802.11b/g/n, 200MB, black
More>>>
Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh:
The official description of Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For today’s modern professional, style and performance must work hand-in-hand to provide mobile solutions that satisfy both business and personal needs. Samsung OMNIAPro B7330 powerful messaging functions, quick internet access and robust business apps are balanced out by providing a good range of multimedia features for playtime as well. Enjoy the best of both worlds in a sophisticated form that looks good whether you’re at work or play.

Signature Samsung Innovation
You will enjoy Samsung OMNIAPro B7330 which features a wide and spacious display, comfortable QWERTY keypad, and intuitive, fast navigation. Mobility has never been more vivid, comfortable, and easy to use.

Your Mobile Business Partner
You will enjoy being productive without being stuck in the office. Compatible with MS Office documents, and able to message and access the internet, Samsung OMNIAPro B7330 makes it easier to do more, especially with the comfortable QWERTY keypad.

Optimised Messaging
Whether checking your mailbox for an urgent email from work or firing off an instant message to your friend about weekend plans, you will have ever-ready access to your messaging needs, especially with the Messaging Ticker and easy-to-press QWERTY keypad.

Windows Mobile® 6.5 Standard
With the new Windows Mobile® 6.5 Standard, it’s easier than ever to stay in touch and get more work done throughout the day. From home to work to play, there’s a lot happening—bring it all together with a Windows Mobile phone.

Short summary description Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh:
This short summary of the Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Omnia B7330 Pro pearl black, 6.65 cm (2.62"), 320 x 320 pixels, 0.528 GHz, Black

Long summary description Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh:
This is an auto-generated long summary of Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh based on the first three specs of the first five spec groups.

Samsung Omnia B7330 Pro pearl black. Display diagonal: 6.65 cm (2.62"), Display resolution: 320 x 320 pixels. Processor frequency: 0.528 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 107 g

Display
Display diagonal *
6.65 cm (2.62")
Panel type
TFT
Display resolution *
320 x 320 pixels
Display number of colours
65536 colours
Native aspect ratio
16:9
Processor
Processor frequency *
0.528 GHz
Storage
Maximum memory card size
32 GB
Internal memory
200 MB
Camera
Digital zoom
2x
Front camera type *
Single camera
Video capture resolution (max)
320 x 240 pixels
Rear camera type *
Single camera
Auto focus
Yes
White balance
Auto, Cloudy, Daylight, Fluorescent
Photo effects
Negative film, Sepia
Built-in camera
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
Edge, GPRS, GSM
3G standards *
HSDPA, HSUPA
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
3G bands supported
900, 2100 MHz
Ports & interfaces
USB connector type
Micro-USB A
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Flight mode
Yes
Direct printing
Yes
Customisable video ring tones
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
No
Multimedia
FM radio
Yes
Audio formats supported
AAC, MP3
Call management
Auto-redialing
Yes
Call timer
Yes
Keyboard
Keyboard layout
QWERTY
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
10 h
Standby time (2G)
600 h
Weight & dimensions
Width
59.9 mm
Depth
10.8 mm
Height
114.9 mm
Weight *
107 g
Other features
Touchscreen
No
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:28:50
Uk has collected 26 expert reviews for Samsung Omnia B7330 Pro pearl black 6.65 cm (2.62") Single SIM 3G Micro-USB A 1500 mAh and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 04:28:35
The Omnia Pro B7330 is nicely designed and has some good software extras, but performance is an issue.
Good Good keyboard, Pocket friendly, Good software extras...
Bad MicroUSB headset connector, Runs a bit slow at times, Camera lacks a flash...
Bottom line The Omnia Pro B7330 is nicely designed and has some good software extras, but performance is an issue...
74%
tracyandmatt.co.uk
Updated:
2011-10-04 04:28:45
Yes, it's another Omnia! First we had the Omnia, then the Omnia II, then the Omnia Lite, then the OmniaPRO B7320 and now the OmniaPRO 7330. Blimey, so many Omnias! Anyway, the B7330 takes on a different form factor to all the others. This one has a fro...
Bottom line So is the Samsung B7330 OmniaPro as good as the HTC Snap or Blackberry 8520, 8900 & 9700? In my opinion - No! Its not a bad bit of kit but its not as user friendly as the others I have just mentioned. I just feel that whether you are buying sim free or...
0%
pz10.com
Updated:
2011-10-04 04:28:49
Samsung have just released their B7320 OmniaPRO and now, just a few short weeks later, they are introducing the B7330 OmniaPRO. Some might think there is something wrong. To get straight to the point, there’s nothing wrong with the B7320 OmniaPRO. But...
Bottom line So, as unimpressed as we are with the whole 6.5 makeover of the Windows Mobile Standard OS, we have to admit that the Samsung B7330 OmniaPRO might just be able to get a corner on the market.A powerful messaging tool on the cheap side, with a complete c...
0%
canadianreviewer.com
Updated:
2011-11-05 20:12:47
By Gadjo Cardenas SevillaSamsung's GT-B7330 Windows 6.5 smartphone AKA the Omnia Pro is a well-built, properly specced smartphone reminiscent of Palm’s Treo line and RIM’s BlackBerry 9700. In terms of styling, it is conservative, a bit stodgy and cl...
70%
techsmart.co.za
Updated:
2014-03-23 01:45:08
Samsung’s Omnia Pro B7330 is a business savvy Windows Mobile (WinMo) 6.5 device that delivers some useful features from the Microsoft stable. It includes Office Mobile to edit and view documents, a PDF document viewer, RSS reader, a Facebook app and an...
Bottom line The Samsung Omnia Pro B7330 makes the most of the difficult Windows 6.5, with the WizPro home screen layout keeping things, at least on the front end, a bit more user friendly. The QWERTY keyboard is also very good, helping to make the included Micros...
0%
theregister.co.uk
Updated:
2016-11-26 16:45:57
The Pro's four-line, 39-key keyboard is expansively laid out within its sizeable frame - a good deal chunkier than the standard Omnia flagship , incidentally - and though the keys looks disconcertingly flat, there's actually a gentle rise in the middle of...
0%
cgena.com
Updated:
2016-11-26 16:45:57
Samsung is strengthening its ties with Microsoft and this is extremely evident in the recent launching of the latest phones in the Omnia series - all which having Microsoft Windows Mobile 6.5. There are about five Omnia phones currently in focus. The...
Good Good display screen, internet service integrations, decent still imaging...
Bad User interface, no XviD/DivX support, no Office editing, no camera flash...
Bottom line The Samsung OmniaPRO B7330 does have a lot to offer so simply dismissing it will be totally unfair. Releasing it just a few months after the B7320, and then Windows Mobile upgrading to version 7 after making 6.5 the key selling point for the Omnia pho...
50%
cgena.com
Updated:
2011-10-04 04:28:30
Samsung is strengthening its ties with Microsoft and this is extremely evident in the recent launching of the latest phones in the Omnia series - all which having Microsoft Windows Mobile 6.5. There are about five Omnia phones currently in focus. The...
Good Good display screen, internet service integrations, decent still imaging...
Bad User interface, no XviD/DivX support, no Office editing, no camera flash...
Bottom line The Samsung OmniaPRO B7330 does have a lot to offer so simply dismissing it will be totally unfair. Releasing it just a few months after the B7320, and then Windows Mobile upgrading to version 7 after making 6.5 the key selling point for the Omnia pho...
50%
phonearena.com
Updated:
2011-10-04 04:28:44
Upon opening the box to the we are presented with a phone of extremely slick industrial design. The B7330 packs a surprisingly large 2.6” 320x320 display into its tiny frame and this sits above a nicely curved full QWERTY keyboard which is reminiscent...
Good Durable battery, The QWERTY keyboard is usable, Interface is responsive...
Bad A bit of a cheap feeling, Poor camera performance, More of the same...
Bottom line The Samsung OmniaPRO B7330 seems generally quite a nippy and responsive device, but was constantly dogged with what we presume are Windows Mobile related hang-ups with the device freezing for seconds at a time. Indeed, it’s really a tale of two halves;...
65%