Long product name RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible
:
IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible
The long product name of RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible
More>>>
Short summary description RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible:
This short summary of the RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible, Skin case, Samsung, Tab Active 2, 20.3 cm (8"), 180 g
Long summary description RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible:
This is an auto-generated long summary of RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible based on the first three specs of the first five spec groups.
RAM Mounts IntelliSkin for Samsung Tab Active2 - GDS HandStand Compatible. Case type: Skin case, Brand compatibility: Samsung, Compatibility: Tab Active 2, Maximum screen size: 20.3 cm (8"). Weight: 180 g