location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Optiarc AD-7260S-0B optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Optiarc Check ‘Sony Optiarc’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD-7260S-0B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30663230
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Sony Optiarc’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony Optiarc: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Optiarc AD-7260S-0B optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - Black
Long product name Sony Optiarc AD-7260S-0B optical disc drive Internal Black :
The long product name of Sony Optiarc AD-7260S-0B optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AD-7260S : High Speed DVD RW Drive (24x)
More>>>
Short summary description Sony Optiarc AD-7260S-0B optical disc drive Internal Black:
This short summary of the Sony Optiarc AD-7260S-0B optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Optiarc AD-7260S-0B, Black, Tray, Vertical/Horizontal, Serial ATA, 2 MB, 120 mm

Long summary description Sony Optiarc AD-7260S-0B optical disc drive Internal Black:
This is an auto-generated long summary of Sony Optiarc AD-7260S-0B optical disc drive Internal Black based on the first three specs of the first five spec groups.

Sony Optiarc AD-7260S-0B. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:52:25
Uk has collected 3 expert reviews for Sony Optiarc AD-7260S-0B optical disc drive Internal Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Cdrinfo.com
Updated:
2011-09-24 17:52:22
Today we present you Optiarc's 2nd generation 24x burner, the Optiarc AD-7260S. The drive is available at the market for quite some time now and it is actually not very different than the company's previous series of 24x DVD burners, the AD-7240S, at l...
Good Superallwrite DVD/CD burner, Fast CD/DVD reader, Fast CD/DVD burner, Supports Book Type, Great CD and DVD writing quality, Overburns DVDs, Compatible with CD/DVD scanning software...
Bad Average reading performance with defected CDR and DVDs...
0%
cdrlabs.com
Updated:
2011-09-24 17:52:24
While a relatively new name in the optical storage industry, Sony Optiarc already has a lot of experience under its belt. Established in 2006 as a joint venture between Sony and NEC, Optiarc combines the technologies and expertise of its parent compan...
Good Writes to DVDR and DVDR media at 24x, Writes to DVDR DL and DVDR DL media at 12x, Writes to DVDRW media at 8x, Writes to DVDRW media at 6x, Reads single layer DVDROM's at 16x, Reads DVDR and DVDR media at 16x, Reads DVDRW and DVDRW media at 13x, Reads DVDR DL and DVDR DL media at 12x, Reads and writes to DVDRAM media at 12x, Features 48x CDR and 32x CDRW writing speeds, Good selection of writing...
Bad Questionable writing quality with some DVDR and DVDR DL media, Had a hard time reaching its rated speeds when reading pressed CD's, Cannot set the book type of DVDR or DVDRW media, Slower than other drives when writing to DVDRAM, CDR and CDRW media, Problems recognizing discs larger than 90 minutes, Higher than average seek times...
80%