location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG18 18IN ANA. DIG. 400:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG18
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphics design 46 cm (18.1")
  • - 1280 x 1024 pixels
  • - 40 ms 250 cd/m² 400:1
  • - 56 W
Warranty: 5 year limited warranty
Long product name EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels :
The long product name of EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CG18 46 cm (18.1 inch) Analog/Digital Color LCD Monitor
More>>>
EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels:
The official description of EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The natural way to upgrade from a 19" CRT, and gain the versatile image handling and excellent color fidelity required for today's complex graphics applications.

Short summary description EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This short summary of the EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO CG18 18IN ANA. DIG. 400:1, 46 cm (18.1"), 1280 x 1024 pixels, LCD, 40 ms

Long summary description EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This is an auto-generated long summary of EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 46 cm (18.1") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

EIZO CG18 18IN ANA. DIG. 400:1. Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 40 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
46 cm (18.1")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
40 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Horizontal scan range
82
Vertical scan range
86
Viewable size, horizontal
35.9 cm
Viewable size, vertical
28.7 cm
Design
Market positioning *
Graphics design
Design
Certification
TCO'03 (gray), TCO'99 (black)TÜV/Ergonomics, TÜV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.60950, FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, EPA ENERGY STAR Program, EIZO Eco Products 2002
Ports & interfaces
I/O ports
DVI-I 29 pin × 2
Ergonomics
Display tilt and swivel range
40° Up, 1° Down, 35° Right, 35° Left
Power
Power consumption (typical) *
56 W
Packaging content
Bundled software
EIZO LCD Utility Disk (includes HTML user's manuals, calibration software, ICC Profile)
Other features
Display
LCD
Power requirements
AC 100 - 120V / 200 - 240V, 50 - 60 Hz
Recommended resolution
1280 dots × 1024 lines
Viewing angle
170°
Power management
VESA DPMS, EIZO MPMS / DVI DMPM
Brand Image Product code Product Stock Price from
EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black EIZO ColorEdge CG301W computer monitor 75.7 cm (29.8") 2560 x 1600 pixels Black
(show image)
CG301W ColorEdge CG301W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Black EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Black
(show image)
S2242WH-BK FlexScan S2242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey EIZO FlexScan S2242W computer monitor 55.9 cm (22") 1920 x 1200 pixels Grey
(show image)
S2242WH-GY FlexScan S2242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG242W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black EIZO CG242W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black
(show image)
CG242W-BK CG242W 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG301W computer monitor 76.2 cm (30") 2560 x 1600 pixels Black EIZO CG301W computer monitor 76.2 cm (30") 2560 x 1600 pixels Black
(show image)
CG301W-BK CG301W 0.00
(excl. VAT)
0 (incl. VAT)