HP logo

HP t5570 1 GHz Windows Embedded Standard 2009 1.36 kg Black, Grey U3500

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45588
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 May 2012
Warranty:
3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5570 1 GHz Windows Embedded Standard 2009 1.36 kg Black, Grey U3500:

HP t5570 Thin Client

HP t5570 1 GHz Windows Embedded Standard 2009 1.36 kg Black, Grey U3500:

Efficient design, simple setup. The HP t5570 combines smart design with built-in efficiency delivering a productive desktop experience. It includes simple to use management tools to help make setup and deployment smooth for years of reliability ahead.

Designed for efficiency and productivity

• You’ll experience traditional PC productivity through hardware-assisted multimedia playback while using less power than a traditional desktop PC. Additionally, enterprise-ready integrated Wi-Fi 1 models offer secure wireless connectivity within your network.


Performance and flexibility expand with you

• Connect to the latest in display technology with native dual-digital monitor support or use existing analog displays with a DVI-I to VGA adapter included with the unit.


An integrated solution

• Get the broadest set of client virtualization technologies using HP Easy Tools. New HP Easy Tools guides administrators through initial setup and configuration, and provides simple and effective deployment options.


1 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.

Short summary description HP t5570 1 GHz Windows Embedded Standard 2009 1.36 kg Black, Grey U3500:

HP t5570, 1 GHz, VIA Nano, U3500, 1 GB, 2 GB, 24-bit

Long summary description HP t5570 1 GHz Windows Embedded Standard 2009 1.36 kg Black, Grey U3500:

HP t5570. Processor frequency: 1 GHz, Processor family: VIA Nano, Processor model: U3500. Internal memory: 1 GB. Total storage capacity: 2 GB. Audio system: 24-bit. Product colour: Black, Grey, Cable lock slot type: Kensington

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.