location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
343 2-pack Tri-color Inkjet Print Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB332EE#ABB + C9504EE#ABB
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:41:27
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - 2 pc(s)
Long product name HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow :
The long product name of HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

339 Black/343 Tri-colour Inkjet Print Cartridges, 2 x 2-pack
More>>>
HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
The official description of HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original HP Inks. Different coloured packs help you make the best choice for your printing needs and your pocket.

Short summary description HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 343 2-pack Tri-color Inkjet Print Cartridges, Black, Cyan, Magenta, Yellow, Dye-based ink, Pigment-based ink, 2 pc(s), Multi pack

Long summary description HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 343 2-pack Tri-color Inkjet Print Cartridges ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 343 2-pack Tri-color Inkjet Print Cartridges. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP Photosmart 8450, 8150, 2710 & 2610 Printers, HP Officejet 7410 & 7310 Printers, HP Deskjet 6840, 6540, 6520 & 5740 Printers/HP Photosmart 8450, 8150, 2710, 2610, 375 & 325 Printers, HP Officejet 7410, 7310 & 6210 Printers, HP PSC 2350 All-in-One Printers, HP Deskjet 6840, 6540, 6520 & 5740 Printers
Quantity per pack *
2 pc(s)
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
117 mm
Package height
170 mm
Package weight
140 g
Logistics data
Products per pallet
960 pc(s)
Master (outer) cases per pallet
8 pc(s)
Layers per pallet
5 pc(s)
Pallet gross weight
172.5 kg
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1104 mm
Package dimensions (WxDxH)
117 x 38 x 170 mm
Pallet size (EU)
1200 x 800 x 1104 mm
Package length
3.8 cm