HPE logo

HPE MSR30-40 wired router Blue

Brand:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30629
Info modified on:
21 Oct 2022, 10:14:32
Long product name HPE MSR30-40 wired router Blue:

MSR30-40 Router with VCX MIM Module

Short summary description HPE MSR30-40 wired router Blue:

HPE MSR30-40, Blue

Long summary description HPE MSR30-40 wired router Blue:

HPE MSR30-40. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Blue, Rack capacity: 2U. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 442 mm, Depth: 422.1 mm, Height: 88.1 mm. Dimensions (WxDxH): 442 x 422.1 x 88.1 mm, Relative humidity: 10 - 80%, Connectivity technology: Wired

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.