location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dolphin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT60-L1N-ASC210F show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 1280 x 720 pixels Touchscreen
  • - DDR4 4 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - Snapdragon 660 2.2 GHz
  • - GPS (satellite) Android
  • - Bluetooth Bluetooth Low Energy (BLE) Data network: Edge, GPRS, GSM Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 4040 mAh
  • - Black
Long product name Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black :
The long product name of Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.7" LCD, 1280 x 720, 2.2 GHz Qualcomm Snapdragon 660 octa-core, DDR4, 32 GB Flash, Android GMS, 802.11ac, NFC, 13MP
More>>>
Short summary description Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This short summary of the Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Dolphin CT60, 11.9 cm (4.7"), 1280 x 720 pixels, LCD, Multi-touch, Capacitive, 4 GB

Long summary description Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black:
This is an auto-generated long summary of Honeywell Dolphin CT60 handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 350 g Black based on the first three specs of the first five spec groups.

Honeywell Dolphin CT60. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Country Distributor
United States 1 distributor(s)