location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Contour Wireless L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Wireless L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMO-GM-L-L-WL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870000960 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Apr 2022
Product end of life date
Contour Design CMO-GM-L-L-WL user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Contour Wireless L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Greater freedom of movement thanks to wireless connection
  • - Available in both right-handed and left-handed versions
  • - Thumb support
  • - Top-class precision – from 800 to 2,800 dpi
  • - Five buttons, three of which are programmable
  • - Plug-and-play installation – no drivers needed
  • - Compatible with OS X and Windows
Warranty: 2 years
Long product name Contour Design Contour Wireless L :
The long product name of Contour Design Contour Wireless L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour Wireless L
More>>>
Contour Design Contour Wireless L:
The official description of Contour Design Contour Wireless L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Contour Mouse Wireless – Because not all hands are the same size
Contour Mouse Wireless is an ergonomic mouse designed to support your hand comfortably, however large or small. We tested over 120 different models, until we found the perfect design for your hand. Contour Mouse Wireless is available in multiple sizes, so you are sure to find a model that fits your hand perfectly. It is important to have a relaxed grip, without having to bend your fingers too much, otherwise your hand and wrist can become strained, causing injuries.

Contour Mouse Wireless has five buttons, including a third, full-size middle button. The three primary buttons are elongated, allowing your fingers to rest on them. You can click with outstretched fingers using small, gentle movements, without having to bend your fingers. Your thumb rests on the side of the mouse, between the Forward/Back button and the scroll wheel.

Short summary description Contour Design Contour Wireless L:
This short summary of the Contour Design Contour Wireless L data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Contour Wireless L, Left-hand, Optical, 2800 DPI, Grey

Long summary description Contour Design Contour Wireless L:
This is an auto-generated long summary of Contour Design Contour Wireless L based on the first three specs of the first five spec groups.

Contour Design Contour Wireless L. Form factor: Left-hand. Movement detection technology: Optical, Movement resolution: 2800 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Grey

Because not all hands are the same size!
Because not all hands are the same size!

Contour Mouse is a family of ergonomically designed mice that support any and every hand, no matter the size. Therefore, your grip on the mouse is relaxed, and you avoid bending your fingers too much.

The Contour Mouse family consists of multiple mice in different sizes both for the right and left hand, and with the possibility of a wired or wireless connection.

Designed with three equally big mouse buttons
Designed with three equally big mouse buttons

This ergonomic mouse has five buttons, including a third, full-size middle button. The three primary buttons are extra long, so you can click using your knuckles rather than your fingertips. The fingers rest on the buttons, and you click using small, soft movements with outstretched fingers. Your thumb rests between the forward/back button and the scroll wheel on the side of the mouse.

Technology develops quickly, but our hands stay the same
Technology develops quickly, but our hands stay the same

Contour Mouse was launched in 1995. Before that, over 120 different prototypes were tested until we discovered the perfect design for your hand, which we launched under the name “Perfit Mouse” – a portmanteau of Perfect Fit. However, while technology develops quickly, our hands stay the same. Therefore, we’ve retained our optimal design in this mouse, with the addition of a small elevation in the middle of the mouse that supports the hand in a similar way as insoles support the foot and arch in a shoe. This specially designed mouse helps you to avoid mouse-related injuries such as carpal tunnel syndrome and tendinitis, which occur due to repetitive mouse movements. The fourth-generation is now available in a new metal grey colour.

Mouse
Number of scroll wheels
1
Scrolling directions
Horizontal
Purpose *
Office
Movement detection technology *
Optical
Movement resolution *
2800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
5
Customizable movement resolution
Yes
Number of movement resolution modes
10
Design
Form factor *
Left-hand
Ergonomic design
Yes
Mouse size
L
Product colour *
Grey
Surface coloration
Monochromatic
Hand size
190 - 210 mm
Power
Power source *
Batteries
Rechargeable
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
50 mm
Depth
144 mm
Height
95 mm
Weight
190 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
Micro-USB
Package width
108 mm
Package depth
216 mm
Package height
62 mm
Package weight
290 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
User guide
Yes
Logistics data
Products per master (outer) case
24 pc(s)
Master (outer) case width
447 mm
Master (outer) case length
455 mm
Master (outer) case height
206 mm
Master (outer) case gross weight
8.1 kg
Master (outer) case volume
0.0419 cm³
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)