location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks DLT VS160 Internal Tape Drive

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks DLT VS160 Internal Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7569B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:38:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3-years, next-day, parts exchange, limitedplus 9x5 phone support for the duration of the
Long product name HP StorageWorks DLT VS160 Internal Tape Drive :
The long product name of HP StorageWorks DLT VS160 Internal Tape Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks VS160 Internal Tape Drive
More>>>
HP StorageWorks DLT VS160 Internal Tape Drive:
The official description of HP StorageWorks DLT VS160 Internal Tape Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Backing up to tape is a key component in a complete storage strategy. Tape drives can be used for creating daily and weekly backups that allow customers to move information off-site and can be used for archival purposes to retain data for years. The DLT VS160 Tape Drive is designed for the customer who is outgrowing the capacity of their current DLT VS80 drives. It is their drive of choice if they are ready to move up in capacity but do not need the performance of a super drive because they do not have strict limitations on their backup window. The DLT VS160 provides double the capacity and performance over the DLT VS80. The HP StorageWorks DLT VS160 tape drive offers a reliable mid-ranged DLT based backup solution. With 160 GB of compressed capacity, the DLT VS160 provides a price and capacity point ideal for the medium-sized business customers. The DLT VS160 Tape Drive has a transfer rate of 16MB/sec compressed, and can store up to 57.6 GB of compressed data in an hour.

Features

Short summary description HP StorageWorks DLT VS160 Internal Tape Drive:
This short summary of the HP StorageWorks DLT VS160 Internal Tape Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks DLT VS160 Internal Tape Drive

Long summary description HP StorageWorks DLT VS160 Internal Tape Drive:
This is an auto-generated long summary of HP StorageWorks DLT VS160 Internal Tape Drive based on the first three specs of the first five spec groups.

HP StorageWorks DLT VS160 Internal Tape Drive

Brand Image Product code Product Stock Price from
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Ultra320 SCSI Cable Kit HP Ultra320 SCSI Cable Kit
(show image)
DW063A Ultra320 SCSI Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)