ATEN logo

ATEN CS914 KVM switch

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45234
Info modified on:
16 Jan 2024, 10:49:26
End of life date:
01 Aug 2021
Bullet Points ATEN CS914 KVM switch:
  • - One PS/2 console controls 2 to 4 computers.
  • - Computer selection via pushbuttons and hotkeys.
  • - Superior video quality- up to 1920 x 1440; DDC2B.
  • - Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse and IBM Scrollpoint Mouse.
  • - Keyboard and mouse emulation for error free booting.
  • - Auto Scan function to monitor computer operation.
  • - Non-powered.
  • - OS Compatibility: DOS, WIN 98, WIN ME, WIN NT, WIN 2K, WIN XP, WIN 2003, Windows Vista, LINUX, Mac 8.6/9/10 and SUN Solaris 8/9 (with optional adapter).
Long product name ATEN CS914 KVM switch:

4-Port PS/2 KVM Switch

ATEN CS914 KVM switch:

CS914 is a KVM Switch with built-in PS/2. It can control 4 servers via a single console and allows users to switch between computers via the buttons on the upper part of the switch or the hotkey configuration on the console keyboard. It is the simplest and most convenient solution for multi-computer management.

Short summary description ATEN CS914 KVM switch:

ATEN CS914, 1920 x 1440 pixels

Long summary description ATEN CS914 KVM switch:

ATEN CS914. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Weight: 2.5 kg. Connectivity technology: Wired, Dimensions (WxDxH): 87 x 178 x 28 mm, Compatible operating systems: DOS Windows 98/ME/NT/2000/XP/2003/Vista Linux Mac 8.6/9/10 SUN Solaris 8/9

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.