location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DVD Writer dvd400i optical disc drive

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Writer dvd400i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2119A
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year hardware and softwarefrom date of purchase. 5-7 days turnaround on standard hardware unit exchange

1 year hardware and softwarefrom date of purchase. 5-7 days turnaround on standard hardware unit exchange

24 hour On-line/Web Support Regional Customer Contact Support
Long product name HP DVD Writer dvd400i optical disc drive :
The long product name of HP DVD Writer dvd400i optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HPs high-speed internal DVD writer
More>>>
HP DVD Writer dvd400i optical disc drive:
The official description of HP DVD Writer dvd400i optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HPs high-speed internal DVD writer lets users easily preserve, edit and share video, photos, and multimedia presentations and quickly store, back up and transport their music and data on DVDs and CDs. Faster than previous drives, it records DVD+R at up to 8x, DVD+RW at up to 4x, and CDs at up to 24x. The +R/+RW format offers maximum compatibility with DVD players and DVD-ROM drives. And only +RW lets users quickly edit, add or delete existing video content without rewriting the entire disc.

Short summary description HP DVD Writer dvd400i optical disc drive:
This short summary of the HP DVD Writer dvd400i optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP DVD Writer dvd400i

Long summary description HP DVD Writer dvd400i optical disc drive:
This is an auto-generated long summary of HP DVD Writer dvd400i optical disc drive based on the first three specs of the first five spec groups.

HP DVD Writer dvd400i

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:58:03
Uk has collected 1 expert review for HP DVD Writer dvd400i optical disc drive and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
Digitaltrends.com
Updated:
2011-09-26 17:58:02
Overall HP offers a software package above and beyond what most other manufacturers are offering with their DVD writers.
60%