location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-AGOD power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-AGOD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-59TVW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184041888
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 17:02:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-AGOD power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W
  • - Purpose: Laptop
  • - Brand compatibility: DELL
  • - 1 pc(s)
  • - Black
Warranty: 1 Year
Long product name DELL 450-AGOD power adapter/inverter Indoor 90 W Black :
The long product name of DELL 450-AGOD power adapter/inverter Indoor 90 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E5 90-Watt 3-Prong AC Adapter with 1meter Power Cord, EUR, black
More>>>
DELL 450-AGOD power adapter/inverter Indoor 90 W Black:
The official description of DELL 450-AGOD power adapter/inverter Indoor 90 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

The 65-Watt AC Adapter from Dell™ is specially designed to meet the power needs of your Dell™ laptop. Packed with of 65-Watt power, this adapter enables you to simultaneously operate your system and charge its battery from electrical power outlets. It comes bundled with 1meter power cord.

- Offers 65-Watt enough to power and charge your laptop
- Comes bundled with 1meter power cord
- Incorporates a rubber strap for easy cable management and a LED light ring on the DC connector

Compatibility

- Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system.
- Our sustaining qualification process allows for testing and certification of the newest technology on your Dell system.

Quality

- Dell uses only OEM grade quality components.

Warranty

- Our Limited One Year Warranty guarantees that if our Genuine Dell-branded parts should fail, we will replace them.
- Genuine Dell-branded parts mean that you will not need to worry about voiding your system’s hardware warranty.
- Non-Dell parts are not covered and may void your system warranty.

Technical Support

- Our experienced technical support staff is available to answer any questions regarding your genuine Dell-branded parts upgrade.
- Parts purchased from other sources will not be supported by Dell.

Short summary description DELL 450-AGOD power adapter/inverter Indoor 90 W Black:
This short summary of the DELL 450-AGOD power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-AGOD, Laptop, Indoor, 90 W, DELL, - Latitude 7300 - Latitude 7200 2-In-1 - Latitude 7400 - Latitude 7389 2-in-1 - Latitude 5400 -..., Black

Long summary description DELL 450-AGOD power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of DELL 450-AGOD power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

DELL 450-AGOD. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product colour: Black. Quantity per pack: 1 pc(s)

The story is currently unavailable. Please, contact us.
Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
90 W
Brand compatibility
DELL
Features
Compatibility
- Latitude 7300 - Latitude 7200 2-In-1 - Latitude 7400 - Latitude 7389 2-in-1 - Latitude 5400 - Latitude 5500 - Precision 3540 - Latitude 5285 2-in-1 - Latitude 5300 - Latitude 5300 2-In-1
Design
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)