location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stacking Frame - ELPMB59 - L1000 Series (EVO)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stacking Frame - ELPMB59 - L1000 Series (EVO)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H996B59
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946669663
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 14:54:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stacking Frame - ELPMB59 - L1000 Series (EVO) :
The long product name of Epson Stacking Frame - ELPMB59 - L1000 Series (EVO). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stacking Frame - ELPMB59 - L1000 Series (EVO)
More>>>
Short summary description Epson Stacking Frame - ELPMB59 - L1000 Series (EVO):
This short summary of the Epson Stacking Frame - ELPMB59 - L1000 Series (EVO) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stacking Frame - ELPMB59 - L1000 Series (EVO), Stacking frame, Epson, EB-L1755U EB-L1750U EB-L1715S EB-L1710S EB-L1505UH EB-L1505U EB-L1500UH EB-L1500U EB-L1495U..., 400 mm, 773 mm, 723 mm

Long summary description Epson Stacking Frame - ELPMB59 - L1000 Series (EVO):
This is an auto-generated long summary of Epson Stacking Frame - ELPMB59 - L1000 Series (EVO) based on the first three specs of the first five spec groups.

Epson Stacking Frame - ELPMB59 - L1000 Series (EVO). Product type: Stacking frame, Brand compatibility: Epson, Compatibility: EB-L1755U EB-L1750U EB-L1715S EB-L1710S EB-L1505UH EB-L1505U EB-L1500UH EB-L1500U EB-L1495U.... Package width: 400 mm, Package depth: 773 mm, Package height: 723 mm

Features
Product type *
Stacking frame
Brand compatibility *
Epson
Compatibility
EB-L1755U EB-L1750U EB-L1715S EB-L1710S EB-L1505UH EB-L1505U EB-L1500UH EB-L1500U EB-L1495U EB-L1490U EB-L1405U EB-L1300U EB-L1200U EB-L1105U EB-L1100U EB-L1000U
Packaging data
Package width
400 mm
Package depth
773 mm
Package height
723 mm
Package weight
17.34 g
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)