location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5325 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VY623AT#ABH
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 GHz
  • - 0.5 GB
  • - 512 GB
  • - ThinPro
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg :
The long product name of HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP t5325 Thin Client
More>>>
HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg:
The official description of HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP t5325 Essentials Class Thin Client provides an optimized Windows, Citrix and VDI client virtualization experience with a breakthrough combination of performance, efficiency and affordability.

New value equation

• Leveraging modern ARM processor technology, the HP t5325 can help maximize IT budgets with a unique combination of business-class performance, and affordability with great aesthetics and low power consumption.


Setup in seconds

• The ThinPro Setup Wizard takes the guesswork out of set up by streamlining configuration and management applications into a short series of easy-to-follow screens that help you choose the right configurations for your environment.


Click and deploy

• A native HP ThinState application allows you to capture a master profile or image and apply it to a USB key or central repository for image deployment or restoration.


Automate administration

• HP’s on-board ezUpdate utility automates deployment of new connections, properties, low-bandwidth add-ons and image updates from one centralized repository to thousands of desktops.


Simply innovative

• The HP ThinPro operating system reinvents UI simplicity with a single console interface for dashboard access to all user and administrative touch points.

Short summary description HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg:
This short summary of the HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5325 Thin Client, 1.2 GHz, 0.5 GB, 512 GB, 64 MB, ThinPro, Citrix ICA 11.0, RDesktop 1.60, VMware View Manager 3.10, Leostream Desktop Connection Broker...

Long summary description HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg:
This is an auto-generated long summary of HP t5325 Thin Client 1.2 GHz ThinPro 2.12 kg based on the first three specs of the first five spec groups.

HP t5325 Thin Client. Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Total storage capacity: 512 GB. Maximum graphics card memory: 64 MB. Operating system installed: ThinPro, Bundled software: Citrix ICA 11.0, RDesktop 1.60, VMware View Manager 3.10, Leostream Desktop Connection Broker...

Processor
Processor frequency *
1.2 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
512 GB
Graphics
Maximum graphics card memory
64 MB
Audio
Number of built-in speakers
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
Display
Display included *
No
Software
Operating system installed *
ThinPro
Software
Bundled software
Citrix ICA 11.0, RDesktop 1.60, VMware View Manager 3.10, Leostream Desktop Connection Broker vWorkspace 6 (Quest)
Power
Power supply
36 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Certificates
Country of origin
China
Weight & dimensions
Weight
2.12 kg
Other features
Dimensions (WxDxH)
160 x 120 x 31.5 mm
Pointing device
USB
Power requirements
100-240 VAC, 50/60 Hz
Networking features
10/100 NIC
Keyboard type
USB
Size (imperial)
12 cm (4.72")
ROM type
Flash