DMC-FZ35K - 12.1 MP(4000 x 3000), 18x optical, 4x digital, 1/2.33", f=4.8-86.4mm (27-486mm), 40MB, 2.7" TFT, USB
Panasonic DMC-FZ35K, 12.1 MP, 4000 x 3000 pixels, CCD, 18x, HD, Black
Panasonic DMC-FZ35K. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 18x, Digital zoom: 4x, Focal length range: 4.8 - 86.4 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 40 MB. PictBridge. Weight: 412 g. Product colour: Black