location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Keyboard and Mouse Extender over Cat 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS2UTPEXT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030820844 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:44:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5 :
The long product name of StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5
More>>>
StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5:
The official description of StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your PS/2 mouse or keyboard up to 100m (328ft) away from your host computer using standard Cat5 cable

This PS/2 over CAT 5 extender is the perfect solution for connecting PS/2 devices using standard Cat5 cable at extended distances from the host computer.

The extender allows you to lengthen PS/2 signals by up to 100 meters (328ft), making it perfect not only for current configurations, but also ideal for any future reconfigurations.

The PS/2 extender is comprised of two extender units. The local unit is installed near the PC and the remote unit is placed by the keyboard and mouse, up to an impressive 100m away. With no software or power adapter required, installation and setup is quick and hassle-free.

The StarTech.com Advantage

- No driver/software setup or external power requirements means a quick and easy Plug-and-Play setup
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5:
This short summary of the StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5, 25 mm, 69 mm, 22 mm, 180 g, 0 - 55 °C, -20 - 85 °C

Long summary description StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5:
This is an auto-generated long summary of StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5 based on the first three specs of the first five spec groups.

StarTech.com PS/2 Keyboard and Mouse Extender over Cat 5. Width: 25 mm, Depth: 69 mm, Height: 22 mm

Technical details
Product colour
Black
Compliance certificates
RoHS
Ports & interfaces
PS/2 ports quantity
4
RJ-45 ports quantity
2
Weight & dimensions
Width
25 mm
Depth
69 mm
Height
22 mm
Weight
180 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)