location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ WWE All Stars German Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWE All Stars
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43721
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ WWE All Stars German Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: WWE
  • - Language version: German
  • - Game genre: Fighting
  • - Developer: THQ San Diego
  • - ESRB rating: RP (Rating Pending)
Long product name THQ WWE All Stars German Wii :
The long product name of THQ WWE All Stars German Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WWE All Stars, Nintendo Wii, Fighting
More>>>
Short summary description THQ WWE All Stars German Wii:
This short summary of the THQ WWE All Stars German Wii data-sheet is auto-generated and uses the product title and the first six key specs.

THQ WWE All Stars, Wii, RP (Rating Pending)

Long summary description THQ WWE All Stars German Wii:
This is an auto-generated long summary of THQ WWE All Stars German Wii based on the first three specs of the first five spec groups.

THQ WWE All Stars. Platform: Wii, ESRB rating: RP (Rating Pending), Developer: THQ San Diego

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:57:41
Uk has collected 5 expert reviews for THQ WWE All Stars German Wii and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gamespot.com
Updated:
2012-01-25 06:57:41
Spend a few minutes watching any WWE broadcast, and it becomes clear that over-the-top spectacle is what it's all about. Professional wrestling's relentless quest to be larger than life makes it well suited for the creative freedom of video games, yet...
Good Great roster of WWE superstars past and present, Basics are easy to grasp, Dramatic match intros use archival WWE footage.
Bad Exaggerated moves undermined by poor sound design, Finicky reversal timing, Frequent and lengthy loading screens, Some unintentionally bizarre actions, Multiplayer limited to local play.
Bottom line Weak sound effects hamstring the beefed-up action of WWE All Stars, though there is still some entertainment to be had here...
60%
gear.ign.com
Updated:
2012-01-25 06:57:41
No matter the wrestling video game, it seems players always want to be WWE Legends like Hulk Hogan and the Ultimate Warrior. This hunger has been satiated in the past with unlockable characters in the SmackDown vs. Raw series and the standalone (yet la...
Bottom line WWE All Stars is fun -- I enjoy the cartoony colors, crazy moves and ability to just jump in and play -- but it has plenty to improve on for next time. A detailed tutorial is needed, the modes and matches tend to all feel the same, and dear God, make t...
70%
armchairempire.com
Updated:
2012-01-25 06:57:41
It’s hard to believe that the last wrestling game that I spent a lot of time with was “Bop’n Wrestle” on the Commodore 64. Reviewing this game brought me right back to the glory days of wrestling games, and certainly brought a smile to my...
65%
nintendoworldreport.com
Updated:
2012-01-25 06:57:41
In 2009, THQ released a Yukes-developed Smackdown vs. Raw spinoff that was meant to be an over-the-top, casual take on the franchise, using historical wrestlers as the draw. That game, unfortunately, never was released on a Nintendo console. WWE All St...
80%
Brand Image Product code Product Stock Price from
THQ

THQ Agarest: Generations of War (PlayStation 3)
(show image)
12746 Agarest: Generations of War (PlayStation 3) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Deadly Creatures (Wii) German
(show image)
11935 Deadly Creatures (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Red Faction: Guerrilla (Xbox 360) German
(show image)
12932 Red Faction: Guerrilla (Xbox 360) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Worms Open Warfare 2 - Nintendo DS game
(show image)
125624 Worms Open Warfare 2 - Nintendo DS game 0.00
(excl. VAT)
0 (incl. VAT)