HPE logo

HPE StorageWorks X1500 G2 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97663
Info modified on:
19 Jul 2024, 20:08:10
Warranty:
3 Years
Long product name HPE StorageWorks X1500 G2 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2:

Intel Xeon E5503 (2.00Ghz, 4Mb L3), Intel 5500, 4Gb RAM, 4TB HDD, VGA, 2xLAN, 750W, Tower (5U)

Short summary description HPE StorageWorks X1500 G2 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2:

HPE StorageWorks X1500 G2, 2 GHz, E5503, 4 GB, DDR3-SDRAM, 4 TB, Tower (5U)

Long summary description HPE StorageWorks X1500 G2 server 4 TB Tower (5U) Intel® Xeon® 5000 Sequence E5503 2 GHz 4 GB DDR3-SDRAM 750 W Windows Storage Server 2008 R2:

HPE StorageWorks X1500 G2. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5503. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 4 TB, HDD size: 3.5", HDD interface: Serial ATA II. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 750 W. Operating system installed: Windows Storage Server 2008 R2. Chassis type: Tower (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.