location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nc6320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRH569ET
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 80 GB
  • - Intel® GMA 950
  • - Bluetooth
  • - Windows XP Professional
Long product name HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional :
The long product name of HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nc6320, Intel Core 2 Duo T5500 (1.66GHz, 2MB L2 cache, 667MHz FSB), 15-inch XGA TFT, 1024MB DDR2, 80GB 5400-rpm, Dvd±rw SuperMulti, Wireless LAN 802.11a/b/g MOW2, BT, Windows XP Professional
More>>>
HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
The official description of HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq nc6320 Notebook PC provides the ideal balance of connectivity, security, and mobility to maximize productivity. Starting at just 6 pounds and as thin as 1.2 inches, this thin and light notebook is built for work on the go. Designed with proven technology, the HP Compaq nc6320 Notebook PC makes it easy for you to focus on business and stay connected without straining your budget. NEW! Now you can work all day from more places. The nc6320 now features HP Broadband Wireless.

Short summary description HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP nc6320, Intel® Core™2 Duo, 1.66 GHz, 38.1 cm (15"), 1024 x 768 pixels, 1 GB, 80 GB

Long summary description HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

HP nc6320. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Design
Country of origin
China
Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5500
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Microsoft Windows Media Player 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Number of battery cells
6
Weight & dimensions
Width
329 mm
Depth
267 mm
Height
30 mm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11a/b/g, Bluetooth
Infrared data port
No
Dimensions (WxDxH)
329 x 267 x 30 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 04:37:15
Uk has collected 7 expert reviews for HP nc6320 Intel® Core™2 Duo T5500 38.1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2014-05-30 04:37:15
HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
Good Good feature list, Great build quality...
Bad Mobility is the weakness...
Bottom line HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
80%
maximumpc.com
Updated:
2014-05-30 04:37:15
Hewlett-Packard certainly isn’t known for making high-end gaming notebooks, but the company does know its way around corporate configs. This nc6320 has everything we love in a notebook—including Intel’s popular Core Duo dual-core mobile CPU, but it use...
80%
gcn.com
Updated:
2014-05-30 04:37:15
A The HP Compaq nc6320 has a lot to offer in its roughly 6-pound package. With EvDO cellular and 802.11 wireless radios, Bluetooth, seven-in-one media card reader, S-Video, FireWire, extra PC-Card slot, etc., it packs more interfaces and ports than an...
Good Large number of ports/interfaces...
Bad Somewhat low performance...
0%
Laptopmag.com
Updated:
2014-05-30 04:37:15
The HP Compaq nc6320 raises the bar when it comes to features offered on a business portable. Theres wireless broadband, a dual-core processor, and configuration options galore. If you cant build a model that fits your business needs, youre not tryi...
Good Beautiful 15-inch screen, Solid performance and battery life, Decent speakers, Spill-resistant keyboard and hard drive protection...
Bad No dual pointing option, Slowest EV-DO speeds...
80%
pcmag.com
Updated:
2014-05-30 04:37:15
HP is going toe-to-toe with Lenovo in the business laptop market, positioning the HP Compaq nc6320 as a competitor to the ThinkPad T60. I think the T60 is still the superior system overall, but the nc6320 is a very enticing, lower-cost alternative, w...
Good Integrated EV-DO. Fingerprint reader. Quiet keyboard. Dual-core processor. Good feature set.
Bad Mediocre management suite.
Bottom line The HP Compaq nc6320 is tailored to mobile professionals, thanks to integrated EV-DO, a lightweight chassis, and plenty of connectivity options. Although it is a bit bulky, it has a great feature set and is significantly cheaper than the Lenovo ThinkPa...
80%