location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ft USB 2.0 Extension Cable A to A - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBEXTAA10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030812634 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:49:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0 480 Mbit/s
  • - Beige
  • - 1 pc(s)
Warranty: Lifetime Warranty
Long product name StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F :
The long product name of StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F - 10ft USB 2.0 Extension Cable
More>>>
StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F:
The official description of StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the distance between your USB 2.0 devices by 10ft

The USBEXTAA10 10ft USB Extension Cable (A-A) features 1 USB A male connector and 1 USB A female connector, extending the connection between USB 2.0 devices by up to 10 feet - an ideal solution for better placement of peripheral devices, or adding flexibility to existing USB ports.

This high quality USB extension cable is fully rated for use with USB 1.1 and USB 2.0 devices, and is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Molded strain relief increases flexibility and durability while minimizing data loss from cable stress
- Backed by StarTech.com Lifetime Warranty

Short summary description StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F:
This short summary of the StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F, 3 m, USB A, USB A, USB 2.0, Male/Female, Beige

Long summary description StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F:
This is an auto-generated long summary of StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F based on the first three specs of the first five spec groups.

StarTech.com 10ft USB 2.0 Extension Cable A to A - M/F. Cable length: 3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Beige

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Beige
Weight & dimensions
Cable length *
3 m
Weight
100 g
Packaging data
Package width
15 mm
Package depth
115 mm
Package height
220 mm
Package weight
136 g
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 3 ft Beige A to A USB 2.0 Cable - M/M StarTech.com 3 ft Beige A to A USB 2.0 Cable - M/M
(show image)
USBFAA3 3 ft Beige A to A USB 2.0 Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)