location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port SATA to SATA Slot Plate Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port SATA to SATA Slot Plate Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATAPLATE1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030802758 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 1 Port SATA to SATA Slot Plate Bracket :
The long product name of StarTech.com 1 Port SATA to SATA Slot Plate Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 Port SATA to SATA Slot Plate BRacket
More>>>
StarTech.com 1 Port SATA to SATA Slot Plate Bracket:
The official description of StarTech.com 1 Port SATA to SATA Slot Plate Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add external data connection to any existing SATA controller

This 1 Port SATA to SATA Slot Plate Bracket adds external data support to any existing Serial ATA controller. Installation is easy: just install the plate into an open I/O slot on your computer and connect the cables to the Serial ATA connectors on your motherboard or controller card. The slim SATA data cable provides less clutter for increased airflow inside your case. Like all our cable products, the SATAPLATE1 is backed by our lifetime warranty.

The StarTech.com Advantage

- External slot plate adds 1 Serial ATA port to your computer
- Easily fits in any PC slot
- Fast data transfer rate of up to 6 Gbps
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 1 Port SATA to SATA Slot Plate Bracket:
This short summary of the StarTech.com 1 Port SATA to SATA Slot Plate Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port SATA to SATA Slot Plate Bracket, 0.3 m, 20 mm, 199 mm, 211 mm

Long summary description StarTech.com 1 Port SATA to SATA Slot Plate Bracket:
This is an auto-generated long summary of StarTech.com 1 Port SATA to SATA Slot Plate Bracket based on the first three specs of the first five spec groups.

StarTech.com 1 Port SATA to SATA Slot Plate Bracket. Cable length: 0.3 m. Package width: 20 mm, Package depth: 199 mm, Package height: 211 mm

Features
Cable length *
0.3 m
Packaging data
Package width
20 mm
Packaging data
Package depth
199 mm
Package height
211 mm
Technical details
Connector(s)
1 x 7 pin SATA (female) / 1 x 7 pin SATA (male)
Country Distributor
United Kingdom 1 distributor(s)