StarTech.com logo

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101494
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Lifetime Warranty
Long product name StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M:

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M:

Deliver high speed data transfers between your FireWire devices

This 10ft 1394b FireWire cable provides one FireWire 800 9-pin male connector and one FireWire 4-pin male connector, allowing you to connect your FireWire 400 devices to your FireWire 800 ports - ensuring that your high speed digital storage and video capture applications will be running at their peak.

Expertly designed to provide a high quality, long-lasting FireWire connection, the 1394b FireWire (4 pin to 9 pin) cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- High speed data transfer rate of up to 800 Mbits/sec
- 2 times faster than IEEE 1394a and USB 2.0
- Supports Plug and Play connection
- FireWire cables meets or exceeds 1394a and 1394b standards
- Backed by StarTech.com’s lifetime warranty

Short summary description StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M:

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M, Black, 3.05 m, 18 mm, 199 mm, 211 mm

Long summary description StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M:

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-4 M/M. Product colour: Black. Cable length: 3.05 m. Package width: 18 mm, Package depth: 199 mm, Package height: 211 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.