location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAX A503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8801089769510
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:11:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Voice recording PictBridge
  • - Alkaline
Warranty: 1 Year
Long product name Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver :
The long product name of Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A503 5,0 megapixels 5x digitally zoom shot 2,0 TFT LCD MPEG movie fashion Pictbridge MEMORY stick - SD or MMC 24MB internal memory
More>>>
Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:
The official description of Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DIGIMAX A503 provides convenient function and setting buttons that can be used simply and easily with just one hand. In addition, this small pocket sized body enables you to grip the digital camera firmly. In addition, all of this pocket-sized model’s function buttons are within easy reach, meaning that you can easily operate the camera in any situation. By enabling button operation for shooting modes and frequently used functions, the DIGIMAX A503 is designed to ensure a seamless operation of the camera. In addition, its enhanced graphic user interface makes navigating the menu and using the camera simple and convenient. A503 incorporates special effects, doubling your shooting pleasure. Now, you can use the “E” button to access special effect functions such as colour effect, highlight, composite shot and photo frame with no trouble at all. The highlight function enables you to blur the surroundings of the subject emphasised. You can highlight a rectangular shape, one person or two people as desired. A503 offers macro shooting as close as 20 cm. Using its macro shooting capability, you can create a vivid and clear image even for a small subject in a long range. Using its special macro capability, you can create clear, vivid shots even of small subjects at close range. A503 supports the high-compression MJPEG format for enhanced video capability. It also lets you shoot a movie clip in VGA at 24 fps and play it on your TV without any degradation of image quality. You can choose the number of frames between 24 and 15 fps as desired. When a 512 MB memory card is used, up to 42 minutes of video recording is allowed. A503 incorporates some movie editing functions usually found only in a computer only in a computer. The successive recording and the successive recording function developed through Samsung’s own technology enables you to pause during unwanted scenes and resume recording of the movie later. Using this function, you can record your favourite scenes as a movie, without having to create multiple movie files. A503 has an abundance of help to offer! It gives you numerous scene setting modes from which to choose - all easily accessed with a simple push-button operation. Night Scenes Portraits Children Landscapes, Close-ups Sunsets Dawns Backlit Subjects Fireworks Beach and Snow Scenes. PictBridge support enables you to print images from your Digimax A503 quickly and easily, without the need for a PC. You can use a USB cable to connect the DIGIMAX A503 to a printer without a PC, and select paper types and sizes supported by the printer from a menu in the camera. Through the camera’s LCD, you can check the printer’s progress status. PictBridge is fully compatible with DPOF so that you can also use the existing output format (DPOF) according to the printer type.

Short summary description Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:
This short summary of the Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DIGIMAX A503, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:
This is an auto-generated long summary of Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver based on the first three specs of the first five spec groups.

Samsung DIGIMAX A503. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Internal memory: 24 MB. PictBridge. Weight: 98 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Still image resolution(s) *
640 x 480
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focusing
Normal focusing range
1 - ∞
Exposure
ISO sensitivity
100, 200, 400
Light metering *
Centre-weighted, Spot
Shutter
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3 m
Flash recharging time
5 s
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Voice recording
Yes
Memory
Internal memory
24 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display
Display diagonal *
5.08 cm (2")
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Documents, Dusk, Fireworks, Night, Portrait, Sunset, Landscape
Photo effects *
Black&White, Negative film, Sepia, Vivid
Self-timer delay *
2 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Custom colour
Yes
Image editing
Resizing, Rotating, Trimming
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Number of batteries supported
2
Weight & dimensions
Width
96.4 mm
Depth
28.4 mm
Height
53 mm
Weight
98 g
Other features
Video capability
Yes
Interface
USB
Built-in flash
Yes
Camera shutter speed
3 - 1/1000 s
Power source
AA
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:39
Uk has collected 1 expert review for Samsung DIGIMAX A503 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
letsgodigital.org
Updated:
2017-03-01 08:57:39
The manufacturers of the Samsung Digimax A503 digital compact camera have succeeded in combining an attractive modern design with user friendly features. It is simple for anyone wanting to get started immediately to get great results. Samsung also chos...
75%
Brand Image Product code Product Stock Price from
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black
(show image)
EC-WB1000BPB/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver
(show image)
EC-WB1000BPS/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)