location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ESET Check ‘ESET’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOD 32 Antivirus for Home 5 User
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAVH-N1-A5 show
Show alternative article codes used in the online market place
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘ESET’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ESET: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Electronic License Delivery (ELD)
  • - 5 license(s)
  • - 1 year(s)
  • - Download
  • - Minimum storage drive space: 320 MB
  • - Minimum RAM: 512 MB
  • - 1000 MHz
Long product name ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s) :
The long product name of ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Antivirus Home for Windows Years 1 User 5
More>>>
Short summary description ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s):
This short summary of the ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ESET NOD 32 Antivirus for Home 5 User, 5 license(s), 1 year(s), Download

Long summary description ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s):
This is an auto-generated long summary of ESET NOD 32 Antivirus for Home 5 User Antivirus security 5 license(s) 1 year(s) based on the first three specs of the first five spec groups.

ESET NOD 32 Antivirus for Home 5 User. License quantity: 5 license(s), License term in years: 1 year(s). Minimum storage drive space: 320 MB, Minimum RAM: 512 MB. Software type: Electronic License Delivery (ELD). Distribution type: Download

Country Distributor
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)