location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w19b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P8740AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327635260 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:16
The date of the most recent change of this product data-sheet in Icecat.
HP P8740AA user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD TFT
  • - 1440 x 900 pixels 8:5
  • - 5 ms 300 cd/m² 700:1
  • - 37 W
Long product name HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver :
The long product name of HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", 1440 x 900, TFT, 300 cd/m², 5ms, DVI-D, VGA, VESA 75x75mm, 100-240V
More>>>
HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver:
The official description of HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP w19b 19-inch Wide flat panel monitor with BrightView Technology and Digital Video Input (DVI) displays sharper images and richer colours, for uncompromising widescreen viewing experience. Also, its fast 5ms reponse time, great 1440 x 900 resolution, integrated speakers, and 700:1 contrast make it ideal for multimedia viewing, photo editing, and gaming on your PC. Finally, its ultra-stylish and simple design is the perfect design match for your HP PC and peripherals.

Short summary description HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver:
This short summary of the HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP w19b, 48.3 cm (19"), 1440 x 900 pixels, LCD, LCD, 5 ms, Silver

Long summary description HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver:
This is an auto-generated long summary of HP w19b computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Silver based on the first three specs of the first five spec groups.

HP w19b. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 8:5, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Built-in speaker(s). VESA mounting. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
8:5
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1440 x 900 (WXGA+)
Aspect ratio
8:5
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Display number of colours *
16.78 million colours
Pixel pitch
0.285 x 0.285 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
25.6 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Silver
Country of origin
China
Certification
FCC Class B, CE Marking, GS Mark, TCO ‘99, ICES-003, UL, Windows certified
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Audio input
Yes
Ports & interfaces
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Number of OSD languages
6
Plug and Play
Yes
Power
Power consumption (typical) *
37 W
Power consumption (standby) *
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
VGA
Weight & dimensions
Width (with stand)
439 mm
Depth (with stand)
210 mm
Height (with stand)
355 mm
Weight (with stand)
4.85 kg
Packaging data
Package width
520 mm
Package depth
190 mm
Package height
392 mm
Package weight
6.4 kg
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No