HP RP9 G1 Retail System Model 9015, 39.6 cm (15.6"), 1366 x 768 pixels, i5-6500, Intel, 3.2 GHz, 2 MB
HP RP9 G1 Retail System Model 9015. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Processor model: i5-6500, Processor manufacturer: Intel, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz