location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946342849
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:03:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets :
The long product name of Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets
More>>>
Short summary description Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets:
This short summary of the Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets, 1200 µm, 800 g/m²

Long summary description Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets:
This is an auto-generated long summary of Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets based on the first three specs of the first five spec groups.

Epson Enhanced Matte Posterboard, DIN A2, 800g/m², 20 Sheets. Printing media thickness: 1200 µm, Print media weight: 800 g/m²

Features
Printing media thickness
1200 µm
Print media weight
800 g/m²
Country of origin
United Kingdom
Packaging data
Quantity per pack
1 pc(s)
Package width
485 mm
Package depth
633 mm
Package weight
5.8 kg
Package height
30 mm
Logistics data
Master (outer) case length
633 mm
Master (outer) case width
485 mm
Master (outer) case height
30 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Logistics data
Pallet gross height
90 cm
Products per master (outer) case
1 pc(s)
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
90 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
90 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
60 pc(s)
Media size (1 slide)
A2
Media sheets per package
20 sheets
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)