location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver S5380/06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5380/06
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103859468 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips S5380/06 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MultiPrecision Blade System
  • - 5-direction Flex Heads
  • - SmartClick precision trimmer
Long product name Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06 :
The long product name of Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wet or Dry, Protective shave
More>>>
Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06:
The official description of Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shaver Series 5000 protects your skin while you enjoy a refreshing shave. Our MultiPrecision Blade System with rounded profile heads glides smoothly across, and it’s designed to protect your skin.

Short summary description Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06:
This short summary of the Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06, Rotation shaver, Blue, Silver, MultiPrecision Razor Blade System, Super Lift & Cut Action, Buttons, Wireless, SH50, 2 year(s)

Long summary description Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06:
This is an auto-generated long summary of Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06 based on the first three specs of the first five spec groups.

Philips SHAVER Series 5000 Wet and dry electric shaver S5380/06. Shaver system: Rotation shaver, Product colour: Blue, Silver, Shaving system technologies: MultiPrecision Razor Blade System, Super Lift & Cut Action. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min

Features
Shaver system *
Rotation shaver
Shaving system technologies
MultiPrecision Razor Blade System, Super Lift & Cut Action
Trimmer *
Yes
Product colour *
Blue, Silver
Control type
Buttons, Wireless
Precision trimmer
Yes
Washable *
Yes
Waterproof
Yes
Number of shaver heads/blades *
5
Turbo mode
Yes
Cleansing brush replacement(s) model
SH50
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Indication
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
45 min
Charging time
1 h
Power consumption (standby)
0.1 W
AC input voltage
100 - 240 V
Power consumption (max)
9 W
Cordless
Yes
Packaging content
Shaving head replacement(s) included
Yes
Other features
Battery LED indicator
Yes
Battery
Rechargeable battery
Yes