location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 963 Office Value Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
963 Office Value Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6JR42AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808401336 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:40:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 963 Office Value Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 963 Ink Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 963 Ink Cartridges designed specifically for your HP printer.
  • - HP 963 ink cartridges work with: HP OfficeJet Pro 9010, 9012, 9014, 9015, 9015e, 9016, 9019, 9020, 9022, 9025, 9025e
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Save on Original HP ink cartridges with HP papers combined in a value pack[1], preselected for printing outstanding marketing materials.Try both papers to see the visual impact of sharp graphics and images in premium colour.
  • - Original HP Supplies were designed with the environment in mind. HP makes it easy to conserve resources and paper when printing. And when you are done, we make it easy and free to recycle.[3]
  • - Ideal for workgroups creating marketing materials. Save money on colour cartridges purchased together[1] and conveniently try HP business papers.
  • - What's in the box: 3 ink cartridges: cyan, magenta, yellow (yield 700 pages each*); 25 pages of C6818A HP Professional Glossy Inkjet Paper; 100 pages of HP CHP750 ColorChoice Paper 90 gsm
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 963 Office Value Pack :
The long product name of HP 963 Office Value Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

963 Office Value Pack
More>>>
HP 963 Office Value Pack:
The official description of HP 963 Office Value Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for workgroups creating marketing materials. Save money on colour cartridges purchased together[1] and conveniently try HP business papers.
Represent your business capabilities in vibrant professional-quality colour documents. Original HP ink cartridges provide dependable performance and durable results.[2] HP business papers are designed with the HP printer and inks for a premium look.

Short summary description HP 963 Office Value Pack:
This short summary of the HP 963 Office Value Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 963 Office Value Pack, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 700 ml, 3 pc(s), Multi pack

Long summary description HP 963 Office Value Pack:
This is an auto-generated long summary of HP 963 Office Value Pack based on the first three specs of the first five spec groups.

HP 963 Office Value Pack. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Colour ink page yield: 700 pages, Colour ink volume: 700 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[5]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice
The environmental choice

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[6]

Better together, better results
Better together, better results

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Value packs save time and money
Value packs save time and money

Save on Original HP ink cartridges with HP papers combined in a value pack, preselected for printing outstanding marketing materials.Try both papers to see the visual impact of sharp graphics and images in premium colour.[1]

Original HP proprietary inks
Original HP proprietary inks

Achieve outstanding performance and high-quality prints at fast speeds with HP proprietary inks.

Fresh colours add vibrancy to business documents
Fresh colours add vibrancy to business documents

Impress with professional-quality business documents featuring brilliant, vivid colour. Print vibrant graphics and images, using pigment inks designed for the office.

Print double-sided professional-looking marketing materials
Print double-sided professional-looking marketing materials

Easily print double-sided brochures, flyers, and handouts with a professional look and feel on both sides. Boost colours and create vivid pictures on your projects with glossy brochure paper.

Fade resistant
Fade resistant

Count on HP prints on plain papers using HP pigment inks for HP OfficeJet and HP OfficeJet Pro printers to stay legible and useful for many years.[2]

Enhanced look and feel to your prints
Enhanced look and feel to your prints

Print business projects with an enhanced look and feel on both sides. Get crisp, black text and sharp, colour graphics.

HP Smart app
HP Smart app

Save time with HP Smart app. Know when you are running low and easily order ink from your smartphone.[3]

Easy cartridge replacement to keep you working
Easy cartridge replacement to keep you working

Easily replace cartridges in a snap and tackle high-volume print jobs without interruptions. Original HP ink cartridges make it simple to keep printing.

Features
Colour ink type
Pigment-based ink
Compatibility *
HP OfficeJet Pro 9010, 9012, 9013, 9014, 9015, 9016, 9018, 9019, 9020, 9022, 9023, 9025, 9026
Quantity per pack *
3 pc(s)
Colour ink cartridges quantity
3
Colour ink volume
700 ml
Colour ink page yield *
700 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
6JR42AE
Country of origin
Malaysia
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
221 mm
Depth
39 mm
Height
312 mm
Packaging data
Package width
221 mm
Package depth
39 mm
Package height
312 mm
Package weight
1.13 kg
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1137 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
113.7 cm
Products per pallet
243 pc(s)
Master (outer) cases per pallet
27 pc(s)
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
311.52 g
Master (outer) case width
385 mm
Master (outer) case length
246 mm
Master (outer) case height
331 mm
Products per master (outer) case
9 pc(s)
Master (outer) case gross weight
10.8 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1136.9 mm (47.2 x 31.5 x 44.8")
Pallet weight (imperial)
311.5 kg (686.8 lbs)
Master (outer) case gross weight (imperial)
10.8 kg (23.8 lbs)
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 963 Office Value Pack:
Disclaimer

[1] HP 963 Cyan/Magenta/Yellow Original HP cartridges, HP Professional Inkjet Glossy Paper 180g, and HP ColorChoice 90g in a value pack compared to Manufacturers Recommended Street Price (MRSP) sold separately. Actual prices may vary.
[2] Based on HP internal testing. See www.hp.com/go/printpermanence.
[3] Program availability varies. For more information, visit www.hp.com/recycle.
[4] 80% of Original HP ink cartridges contain between 45-70% recycled content. See www.hp.com/go/recycle.
[5] See www.hp.com/go/suppliesclaims.
[6] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[2] Program availability varies. For more information, visit www.hp.com/recycle.
[3] 80% of Original HP ink cartridges contain between 45-70% recycled content. See www.hp.com/go/recycle.