location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 400mm f/5.6L USM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 400mm f/5.6L USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2526A006
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:10:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EF 400mm f/5.6L USM :
The long product name of Canon EF 400mm f/5.6L USM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 400mm f/5.6L USM
More>>>
Canon EF 400mm f/5.6L USM:
The official description of Canon EF 400mm f/5.6L USM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high-performance lens was designed with portability and handling ease in mind. One super UD-glass element, whose characteristics are similar to fluorite, and one UD-glass element result in sharp pictures from corner-to corner. The lens also has a built-in hood and a detachable tripod mount.

Short summary description Canon EF 400mm f/5.6L USM:
This short summary of the Canon EF 400mm f/5.6L USM data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 400mm f/5.6L USM

Long summary description Canon EF 400mm f/5.6L USM:
This is an auto-generated long summary of Canon EF 400mm f/5.6L USM based on the first three specs of the first five spec groups.

Canon EF 400mm f/5.6L USM

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:34
Uk has collected 5 expert reviews for Canon EF 400mm f/5.6L USM and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
Slrgear.com
Updated:
2017-03-01 06:58:33
The EF lens is compatible with both full-frame and cropped-frame Canon SLR cameras, though on the latter the lens will have an effective field of view of approximately 640mm. The lens features a built-in lens hood, and ships with a well-padded soft case...
Bottom line There's not much more to add that our tests haven't already shown. The lens performs well, perhaps not up to the level that more recent Canon lenses have, but considering the age of its design it still works extremely well. Image stabilization would be a...
96%
photozone.de
Updated:
2017-03-01 06:58:34
For whatever reason the manufacturers are only offering few "affordable" tele prime lenses today. The Canon EF 400mm f/5.6 USM L is the last of its species (slow speed 400mm) that it marketed today - there used to be a Pentax FA* 400mm f/5.6 and a Min...
Bottom line The EF 400mm f/5.6 USM L is one of the oldest lens in the Canon lineup and it's a little bizarre that Canon didn't really bother to upgrade it during all these years. After all there're many users interested in wildlife or sports photography and few a...
80%
Wlcastleman.com
Updated:
2017-03-01 06:58:34
Performance Data for the Canon EF 400mm f/5.6L USM Lens The EF 400mm f/5.6L was compared to the EF 300mm f/4L with the EF 1.4X and resolution data on a 400mm f/5.6L with the EF 1.4X was determined. 50% MTF and Resolution Performance DataEquipment Revie...
0%
The-digital-picture.com
Updated:
2017-03-01 06:58:34
Canon classifies the Canon EF 400mm f/5.6 L USM Lens as a "Super Telephoto" lens. It is super in image quality, but is not super in size. The Canon EF 400mm f/5.6 L USM Lens is relatively light in weight but very solidly built. It feels long and narro...
0%