HPE logo

HPE 662076R-B21 processor 2.9 GHz 20 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70865
Info modified on:
09 Mar 2024, 14:04:25
Long product name HPE 662076R-B21 processor 2.9 GHz 20 MB L3:

Intel Xeon E5-2690 (2.90 GHz), 8C/16T, 20MB Cache, 135W for BL460c Gen8, Refurbished

Short summary description HPE 662076R-B21 processor 2.9 GHz 20 MB L3:

HPE 662076R-B21, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2690, 2.9 GHz, 64-bit

Long summary description HPE 662076R-B21 processor 2.9 GHz 20 MB L3:

HPE 662076R-B21. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory clock speeds supported by processor: 800,1066,1333,1600 MHz. Market segment: Server

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.