location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Track Ball Mount with 1/4"-20 Action Camera Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAP-B-366-153-354-TRA1U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442955167 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter :
The long product name of RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAM Track Ball Mount with 1/4"-20 Action Camera Adapter
More>>>
Short summary description RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter:
This short summary of the RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter, Composite, Black

Long summary description RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter:
This is an auto-generated long summary of RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter based on the first three specs of the first five spec groups.

RAM Mounts Track Ball Mount with 1/4"-20 Action Camera Adapter. Ball diameter: 2.5 cm, Material: Composite, Product colour: Black

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts Tough-Track - Top-Loading Composite 5" Track
(show image)
RAP-TRACK-A5U Tough-Track - Top-Loading Composite 5" Track 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tough-Track - Top-Loading Composite 16" Track
(show image)
RAP-TRACK-A16U Tough-Track - Top-Loading Composite 16" Track 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tough-Track - Top-Loading Composite 9" Track
(show image)
RAP-TRACK-A9U Tough-Track - Top-Loading Composite 9" Track 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)