RAM Mounts logo

RAM Mounts Double Socket Arm with Retention Arm

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12108
Info modified on:
09 Sept 2019, 15:52:13
Long product name RAM Mounts Double Socket Arm with Retention Arm:

RAM Double Socket Arm with Retention Arm

Short summary description RAM Mounts Double Socket Arm with Retention Arm:

RAM Mounts Double Socket Arm with Retention Arm, Aluminium, Black

Long summary description RAM Mounts Double Socket Arm with Retention Arm:

RAM Mounts Double Socket Arm with Retention Arm. Ball diameter: 2.54 cm, Material: Aluminium, Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.