location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts Double Socket Arm with Retention Knob

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double Socket Arm with Retention Knob
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-B-201-ALA1-KRU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442944628 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2019 12:53:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RAM Mounts Double Socket Arm with Retention Knob
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Aluminium
  • - Product colour: Black
  • - 154.2 g
Long product name RAM Mounts Double Socket Arm with Retention Knob :
The long product name of RAM Mounts Double Socket Arm with Retention Knob. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAM Double Socket Arm with Retention Knob
More>>>
Short summary description RAM Mounts Double Socket Arm with Retention Knob:
This short summary of the RAM Mounts Double Socket Arm with Retention Knob data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts Double Socket Arm with Retention Knob, Aluminium, Black

Long summary description RAM Mounts Double Socket Arm with Retention Knob:
This is an auto-generated long summary of RAM Mounts Double Socket Arm with Retention Knob based on the first three specs of the first five spec groups.

RAM Mounts Double Socket Arm with Retention Knob. Ball diameter: 2.54 cm, Material: Aluminium, Product colour: Black

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts Double Socket Arm Halves without Bolt, Knob or Spring
(show image)
RAM-B-201U-WD1 Double Socket Arm Halves without Bolt, Knob or Spring 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts ATV/UTV Ball Base for Rails up to 3.15" in Diameter
(show image)
RAM-B-231Z-2U ATV/UTV Ball Base for Rails up to 3.15" in Diameter 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Handlebar U-Bolt Base for Rails 0.5" to 1.25" in Diameter
(show image)
RAM-B-231ZU Handlebar U-Bolt Base for Rails 0.5" to 1.25" in Diameter 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Motorcycle Brake/Clutch Reservoir Ball Base
(show image)
RAM-B-309-1U Motorcycle Brake/Clutch Reservoir Ball Base 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Strap Hose Clamp Ball Base
(show image)
RAM-B-108BU Strap Hose Clamp Ball Base 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Offset Reservoir Cover Ball Base
(show image)
RAM-B-346U Offset Reservoir Cover Ball Base 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Motorcycle Handlebar Clamp Base with M8 Bolts
(show image)
RAM-B-367U Motorcycle Handlebar Clamp Base with M8 Bolts 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts 11mm Bolt Head Adapter Ball Base
(show image)
RAM-B-252U 11mm Bolt Head Adapter Ball Base 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)