location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 40GBUSB2.0 4200rpm2.5"- Host Powered
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32938
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years warranty
Long product name Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0 :
The long product name of Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD 40GB USB Only 2.5 - Host Powered
More>>>
Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0:
The official description of Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega HDD 40GB USB 2.0 Portable Hard Drive is a complete solution that makes security, recovery and data storage easy. Automatic back-up software and disaster recovery software protects your files. Features are built in a rugged and durable, yet slim design thats easy to take with you, and is preformatted for ease of use.

Short summary description Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0:
This short summary of the Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered, 40 GB, 2.0

Long summary description Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0:
This is an auto-generated long summary of Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered external hard drive 40 GB USB 2.0 based on the first three specs of the first five spec groups.

Iomega HD 40GBUSB2.0 4200rpm2.5"- Host Powered. HDD capacity: 40 GB. USB version: 2.0

Hard drive
HDD capacity *
40 GB
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Weight *
700 g
Other features
Internal
No
Dimensions (WxDxH)
215.9 x 238.7 x 76.2 mm
Brand Image Product code Product Stock Price from
Archos

Archos HDA 160 GB Qdisk USB 2.0 external hard drive 7200 RPM
(show image)
500372 HDA ARCHOS 160 GB Qdisk USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos HDA 40 GB ARCdisk USB 2.0 external hard drive 4200 RPM
(show image)
500653 HDA ARCHOS 40 GB ARCdisk USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)