location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A710 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1286B009 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:09:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 6x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Alkaline
Long product name Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver :
The long product name of Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A710 IS Digital Compact Camera
More>>>
Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver:
The official description of Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact PowerShot A710 IS features a 6x zoom so you can get closer to the action. Optical Image Stabilization ensures steady shots in low light, while showing off images is a joy on the 2.5" LCD.

Features:
- 7.1 Megapixels.
- 6x optical zoom with optical Image Stbilizer.
- DIGIC II and iSAPS.
- 9-point AiAF and FlexiZone AF/AE.
- 20 shooting modes and My Colors.
- 2.5" LCD screen.
- Safety Zoom.
- High-speed ISO 800.
- 30fps VGA and 60fps QVGA movies.
- Wide range of accessories.

7.1 Megapixels
The 7.1 Megapixel sensor produces sharp high quality photos, enabling large prints and detailed crops.

6x optical zoom
The PowerShot A710 IS packs a powerful image stabilized 6x optical zoom lens into a remarkably compact space. A real-image optical viewfinder helps with quick composition and framing accuracy.

Optical Image Stabilizer
Optical Image Stabilizer (IS) technology counteracts camera shake at slower shutter speeds and full zoom. It also allows for flash-free shooting indoors and in low light.

DIGIC II and iSAPS
Canon's DIGIC II image processor ensures fast, responsive camera performance and superior image processing. iSAPS technology uses scene information to optimize camera settings before the shot is taken.

Flexible focusing
Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select a focus point.

Shooting modes and My Colors
A choice of 20 shooting modes include a full creative zone for manual control and 10 Special Scene modes for tricky lighting conditions, including Snow, Beach and Underwater. My Colors allows dramatic colour effects to be applied to images and movies.

Large 2.5" LCD screen
The bright 2.5" LCD features a wide viewing angle for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line display helps with composition. A useful 3:2 ratio overlay indicates the printable area for standard photo prints.

Safety Zoom and Digital Tele-Converter
Safety Zoom offers extra zoom magnification without affecting image quality¹. Use the Digital Tele-Converter feature for extra reach on every shot - just like adding a tele-converter lens to the camera.

Great indoor and night shots
High-speed ISO 800 allows you to shoot correctly exposed images in low light conditions without using a flash. ISO 800 also enables shooting at higher shutter speeds, reducing the risk of image blur.

High quality movies
Shoot extra long² 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion.

Accessories
A complete range of optional accessories includes wide and tele converter lenses, a close-up lens and slave flash. A waterproof case allows for underwater shooting at depths of up to 40 metres.

Short summary description Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver:
This short summary of the Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A710 IS, 7.1 MP, 1/2.5", CCD, 6x, 210 g, Silver

Long summary description Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver:
This is an auto-generated long summary of Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver based on the first three specs of the first five spec groups.

Canon PowerShot A710 IS. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 5.8 - 34.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 210 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Lens system
Optical zoom *
6x
Digital zoom *
4x
Focal length range
5.8 - 34.8 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
80, 100, 200, 400, 800, Auto
Light exposure modes *
Aperture priority AE, Auto, Shutter priority AE
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
1.7 fps
Video formats supported
Avi, M-JPEG
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
115000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
A/V out
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Portrait, Self-portrait, Underwater, Landscape
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
97.5 mm
Depth
41.2 mm
Height
66.5 mm
Weight
210 g
Packaging content
Bundled software
ZoomBrowser EX ImageBrowser PhotoStitch
Other features
Video capability
Yes
Interface
USB
Lens system
9/7
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Compatible operating systems
Windows 98/Me/2000/XP Mac OS X v10.2 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:00:22
Uk has collected 37 expert reviews for Canon PowerShot A710 IS 1/2.5" 7.1 MP CCD Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 01:00:19
With a best-selling market position, there seems to be little the ever-reliable Canon can do wrong when it comes to appealing to photographers, and on the face of it, its 6x zoom A710 is no exception. Particularly when that ‘IS’ suffix stands...
Good Commendable zoom range, fair value for money, reliable performance, good choice of shooting modes, proper image stabilisation plus media card supplied...
Bad Chunkier plastic build, no rechargeable batteries supplied (and places a large drain on standard AAs) Min specs: Mac OS X 10.2...
80%
expertreviews.co.uk
Updated:
2011-09-26 01:00:20
When people ask us to recommend a camera, we usually ask whether they want one thats small and easy to use or one with advanced controls and a big zoom. But why should you have to choose? Theres no reason why a camera cant have fantastic image qu...
80%
goodgearguide.com.au
Updated:
2011-11-04 10:01:56
The Powershot A710 IS captures great pictures, operates extremely quickly and sports an attractive design that will appeal to many people. It does have some minor noise issues, but the rich feature set and quick burst mode make it an ideal choice for t...
Good Sharp pictures, Low chromatic aberration, Great colour, Fast operation, No burst mode buffer...
Bad Minor noise issues The Final Word The Powershot A710 IS captures great pictures, operates extremely quickly and sports an attractive design that will appeal to many people. It does have some minor noise issues, but the rich feature set and quick burst...
Bottom line The Powershot A710 IS captures great pictures, operates extremely quickly and sports an attractive design that will appeal to many people. It does have some minor noise issues, but the rich feature set and quick burst mode make it an ideal choice for t...
80%
photoreview.com.au
Updated:
2011-11-04 10:01:57
The A710 IS heads Canons A-series range, which is easy enough for novices to use yet offers a full suite of manual controls plus DiG!C II processing. Its the first A-series model with image stabilisation, which complements the 6x optical zoom lens. T...
90%
digitalfunstuff.com.au
Updated:
2011-11-04 10:01:57
Canon Powershot A710is is a 7.1 mega pixel, 6x optical zoom digital, image stabilizer and movie with sound. According to authors testing, the 6X optical zoom and image stabilizer help a lot when chasing the peacock in the Japanese garden (see sample i...
0%
gadgetguy.com.au
Updated:
2011-11-04 10:01:57
Good value, especially if you can get one for less than $500. The optically stabilised 6x lens is a major attraction.Weighing just over 200 grams, the PowerShot A710IS is an easy-to-carry camera, with the benefit of some useful picture making features.
Good Stabillised zoom. Optical and LCD finders.
Bad Ho-hum styling.
Bottom line Good value, especially if you can get one for less than $500. The optically stabilised 6x lens is a major attraction.Weighing just over 200 grams, the PowerShot A710IS is an easy-to-carry camera, with the benefit of some useful picture making features.
90%
fhm.com.ph
Updated:
2016-12-27 19:40:35
Image stab on a PowerShot A-series? Now they're talking! With the A710 IS, no matter how stupid you look or how shaky the shooter's hand is you'll always look sharp and decent thanks to its Optical Image Stabilization (OIS) technology and 7-megapixel sens...
0%
v3.co.uk
Updated:
2011-09-26 01:00:19
Highly featured yet budget priced 7MP compact, offering 6x zoom with image stabilisation...
80%
whatdigitalcamera.com
Updated:
2011-09-26 01:00:20
Canon’s higher-end Powershot models are a great platform for compact users looking to get more from their camera and more-experienced snappers looking to augment their DSLR. The A710 IS is no exception, with its wide-ranging, optically stabilised 35...
0%
techtree.com
Updated:
2011-09-26 01:00:20
Some time back we reviewed the Canon Powershot A700 and today we have with us another addition to the PowerShot range. The Canon Powershot A710 IS is essentially based on the A700. The significant differences between the two are: a high resolution 7.1...
Good Good Image Quality, OIS, Good movie modes and recording quality, Uses AA batteries, Supports conversion lenses.
Bad Red-eye reduction systems dont work as well as one would expect, Low LCD resolution, 1GB limit for Video recording, Long delay between Flashes.
80%
Howstuffworks.com
Updated:
2011-09-26 01:00:20
The Canon PowerShot A710IS point-and-shoot digital camera offers an interesting mix of features aimed to make the camera easy to use while remaining a versatile option for photographers with varying experience levels. Its an impressive model that has...
Good Great value, above average zoom lens with image stabilization, high resolution, great image quality, nice mix of features...
Bad Response times -- especially shot-to-shot delays -- could be better...
Bottom line The Canon PowerShot A710IS point-and-shoot digital camera offers an interesting mix of features aimed to make the camera easy to use while remaining a versatile option for photographers with varying experience levels. Its an impressive model that has...
100%
Megapixel.net
Updated:
2011-09-26 01:00:20
Aside from being the first Canon A-series camera to have a built-in stabilizer, the PowerShot A-710 IS has the same design lines as the A700, but with the addition of a grey plastic section on the grip, and a dark silver body finish. Only the front sur...
Good Excellent image quality, Effective image stabilizer, Low sensitivity to noise up to 400 ISO, 6X optical zoom, 25inch monitor, Excellent value...
Bad No improvement in monitor resolution over last years A700, Limited autonomy with only 2 AAsize batteries...
Bottom line Take 1 Canon PowerShot A700, place in a bag. Add 1.1 million pixels and 1 Advanced Internal Optical Stabilization System. Shake well, and what comes out is the new PowerShot A710 IS! Aside from being the first Canon A-series camera to have a built-in...
90%
digitalcamerareview.com
Updated:
2011-09-26 01:00:20
A few years back ’s design team responded to a major challenge; create a basic, inexpensive, easy to use, high performance digital camera that would appeal to a broad market demographic. The result was Canon’s “A” series; a group of digicams that...
Bottom line The A710 IS retains everything that made the A700 a best buy digicam and adds the one element that was missing; optical image stabilization - making an already excellent digicam substantially better. I’ve used every “A” series Canon digicam since the A...
0%
Neocamera.com
Updated:
2011-09-26 01:00:20
There is not much to dislike about the Canon Powershot A710 IS. This compact camera has a sharp stablized 6X optical zoom lens which sets it appart from its competitors. The lens goes from 35mm to 210mm, in 35mm equivalent terms, giving it more reach...
80%
dpreview.com
Updated:
2011-09-26 01:00:21
Even in the blink and youll miss it world of compact digital cameras the budget-priced 6x zoom lensed Canon PowerShot A700 was a short-lived model; announced late February and replaced in August by the camera on test here, the PowerShot A710 IS. As...
Good Good resolution, Clean and detailed results across the frame and zoom range, Useful 35-210mm equiv. 6x zoom lens, Effective image stabilization, Fairly light noise reduction means less fine detail is lost at higher ISO settings (though see below), Fast, r...
Bad Highlight clipping and occasional over-exposure in bright, contrasty conditions, Combined card / battery compartment can make changing cards without losing the batteries fiddly, Zoom is a bit jumpy (not enough steps between 35 and 210mm), No dedicated but...
Bottom line Canons A series PowerShots get better with each generation, and - thanks to the inclusion of extensive photographic control and technologies such as DIGIC II and image stabilization has lifted cameras like the A710 IS firmly out of the entry level...
90%
letsgodigital.org
Updated:
2011-09-26 01:00:21
The A series of Canon PowerShot cameras have been popular for a long time across a broad spectrum of users. Rightly so, as they combine versatility, ease of use and high quality with a compact, attractive design. The new Canon PowerShot A710 IS camera...
78%
steves-digicams.com
Updated:
2011-09-26 01:00:21
The PowerShot A710IS features seven-megapixel resolution together with a retractable 6x optical zoom lens and, for the first tim e in a Canon A-Series digicam, Image Stabilizer Technology for steady shooting at all zoom settings. The A710IS model incor...
0%
photographyblog.com
Updated:
2011-09-26 01:00:21
The Canon Powershot A710 IS is a 7 megapixel compact digital camera with a 2.5 inch LCD screen and optical viewfinder. For the first time ever on a Canon A-Series compact, the A710 features image stabilizer technology to help combat camera-shake. Can...
Bottom line The Canon Powershot A710 IS is one of the most well-rounded compact digital cameras that we have reviewed recently, offering a great combination of portability, creative control and features. The 7 megapixel sensor may not grab the headlines, but it d...
90%
imaging-resource.com
Updated:
2011-09-26 01:00:21
Canon PowerShot A710 IS Overview By: Mike PasiniReview Date: 11/02/06 The Canon PowerShot A710 IS couples a 7 megapixel CCD imager sensor with an image stabilized 6x optical zoom lens that offers a 35mm-equivalent focal range of 35 to 210mm -- a modera...
Good Lens shift image stabilization Full Manual control (PASM) Vibrant, appealing color Good skin tones Auto white balance handles a wide range of lighting well Better than average exposure accuracy Better than average shutter response Excellent lens, sharp...
Bad Zoom lens could stand a few more steps (14 settings across 6x makes for somewhat large steps) Slow flash recycling LCD is big and bright, works reasonably well in direct sunlight, but isnt as sharp as some Video recording limited by 1GB max file size...
Bottom line Outright prolonged applause for the introduction of image stabilization in the A-Series. Canons retention of an optical viewfinder on the PowerShot A710, no matter how spare, is also to be applauded. Startup and shutdown are quick and the menu option...
0%
trustedreviews.com
Updated:
2011-09-26 01:00:21
There are some camera companies that make it easy to keep up with reviews of their new products, just launching on or two every few months, and then there's Canon. Since I last reviewed a Canon camera, namely the excellent A540 about four months ago, the...
70%
dcresource.com
Updated:
2011-09-26 01:00:21
The PowerShot A710 IS ($399) has landed at the top of Canons A-series lineup. The A710 is based on the A700 (surprise surprise), with its two big new features being optical image stabilization and a higher resolution sensor. Other features on th...
0%
Country Distributor
Nederland 1 distributor(s)