location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon WLAN 7170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002361 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125023613 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Grey, Red
  • - Single-band (2.4 GHz) 802.11g 54 Mbit/s
  • - Fast Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
More>>>
Short summary description AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red:
This short summary of the AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box Fon WLAN 7170, 802.11g, Single-band (2.4 GHz), Ethernet LAN, ADSL, Grey, Red, Tabletop router

Long summary description AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red:
This is an auto-generated long summary of AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red based on the first three specs of the first five spec groups.

AVM FRITZ!Box Fon WLAN 7170. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 54 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Product type: Tabletop router, Product colour: Grey, Red, LED indicators: LAN, Power, WLAN. Power source type: AC, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 185 mm, Depth: 140 mm, Height: 25 mm

Wireless LAN features
Wi-Fi band *
Single-band (2.4 GHz)
Top Wi-Fi standard *
802.11g
WLAN data transfer rate (max) *
54 Mbit/s
Wi-Fi standards
802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
Yes
Mobile network
3G
No
4G
No
DSL features
ADSL
Yes
ADSL2
Yes
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
RJ-11 ports quantity
2
Security
Firewall
Yes
Protocols
DHCP server
Yes
Design
Product colour
Grey, Red
LED indicators
LAN, Power, WLAN
Product type *
Tabletop router
Power
Power source type *
AC
AC input voltage
230 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
185 mm
Depth
140 mm
Height
25 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:02:06
Uk has collected 9 expert reviews for AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 19:02:06
Broadband routers generally offer the same kind of features, which is why the Fritz!Box Fon WLAN 7170 caught our eye. This is a standard ADSL broadband router, true enough, with wifi support for 802.11b, 11g and 11g++ (125Mbit/sec) variants and a four-...
80%
techradar.com
Updated:
2011-09-25 19:02:06
ADSL routers are now two-a-penny, but the Fritz!Box aims to stand out from the crowd. Youre encouraged to install the router using the enclosed disc. However, theres one small problem. As soon as you insert the CD and click your chosen language, the...
Good Configuration interface easy to use...
Bad Getting that far is a victory in itself...
Bottom line ADSL routers are now two-a-penny, but the Fritz!Box aims to stand out from the crowd. Youre encouraged to install the router using the enclosed disc. However, theres one small problem. As soon as you insert the CD and click your chosen language, the...
70%
trustedreviews.com
Updated:
2011-09-25 19:02:06
There was a time when German communications company AVM had a fairly large presence in the UK market place as its expertise with ISDN put it ahead of much of the competition. However, it didn't react quickly enough to BT's wholesale pricing slaughter of i...
80%