location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 S9186/26 men's shaver Rotation shaver Trimmer Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S9186/26
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S9186/26
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103863663
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHAVER Series 9000 S9186/26 men's shaver Rotation shaver Trimmer Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver V-Track Precision Blade System, Super Lift & Cut Actio Blue
  • - Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) AC/Battery Operating time: 60 min Charging time: 1 h Fast charging
More>>>
Short summary description Philips SHAVER Series 9000 S9186/26 men's shaver Rotation shaver Trimmer Blue:
This short summary of the Philips SHAVER Series 9000 S9186/26 men's shaver Rotation shaver Trimmer Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 S9186/26, Rotation shaver, Blue, V-Track Precision Blade System, Super Lift & Cut Actio, Buttons, SH90, 2 year(s)

Long summary description Philips SHAVER Series 9000 S9186/26 men's shaver Rotation shaver Trimmer Blue:
This is an auto-generated long summary of Philips SHAVER Series 9000 S9186/26 men's shaver Rotation shaver Trimmer Blue based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 S9186/26. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: V-Track Precision Blade System, Super Lift & Cut Actio. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Quantity per pack: 1 pc(s)

Features
Shaver system *
Rotation shaver
Shaving system technologies
V-Track Precision Blade System, Super Lift & Cut Actio
Trimmer *
Yes
Product colour *
Blue
Control type
Buttons
Precision trimmer
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Cleansing brush replacement(s) model
SH90
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery type
Built-in battery
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Packaging content
Quantity per pack
1 pc(s)
Shaving head replacement(s) included
Yes
Charger
Yes
Pouch
Yes
Manual
Yes
Quick start guide
Yes
Travel case
Yes
Other features
Stand holder
Yes
Battery LED indicator
Yes
Technical details
SmartClean Plus
Yes