location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RH-277H HDD/DVD-recorder DVD recorder Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH-277H HDD/DVD-recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH277H
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2019 17:22:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG RH-277H HDD/DVD-recorder DVD recorder Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD recorder Silver
  • - Video formats supported: DivX, MPEG4
  • - Audio formats supported: MP3, WMA
Long product name LG RH-277H HDD/DVD-recorder DVD recorder Silver :
The long product name of LG RH-277H HDD/DVD-recorder DVD recorder Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RH-277H HDD/DVD-recorder
More>>>
LG RH-277H HDD/DVD-recorder DVD recorder Silver:
The official description of LG RH-277H HDD/DVD-recorder DVD recorder Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can record all your favourite programs onto DVD and edit home videos easily too.

Short summary description LG RH-277H HDD/DVD-recorder DVD recorder Silver:
This short summary of the LG RH-277H HDD/DVD-recorder DVD recorder Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG RH-277H HDD/DVD-recorder, 10-Bit/54MHz, 24-bit/192kHz, DivX, MPEG4, MP3, WMA, 30 W, 4.2 kg

Long summary description LG RH-277H HDD/DVD-recorder DVD recorder Silver:
This is an auto-generated long summary of LG RH-277H HDD/DVD-recorder DVD recorder Silver based on the first three specs of the first five spec groups.

LG RH-277H HDD/DVD-recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, MPEG4, Audio formats supported: MP3, WMA. Power consumption (typical): 30 W. Weight: 4.2 kg

Video
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio D/A Converter (DAC)
24-bit/192kHz
File formats
Video formats supported *
DivX, MPEG4
Audio formats supported
MP3, WMA
Ports & interfaces
HDMI ports quantity *
1
S-Video outputs quantity
1
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Technical details
Device type *
DVD recorder
Product colour
Silver
Power
Power consumption (typical)
30 W
Weight & dimensions
Weight
4.2 kg
Hard drive
HDD capacity
160 GB
Other features
Dimensions (WxDxH)
430 x 275 x 54 mm
Recording format
DVD-R/DVD-RW/DVD+R/DVD+RW/DVD-RAM/DVD-DL